EN
  • EN
  • DE

ADSP-SC589BBCZ-4B

Part No ADSP-SC589BBCZ-4B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ARM, 2XSHARC, DUAL DDR, PCIE, HP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series SHARC®
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 529-LFBGA, CSPBGA
Case / Package 529-CSPBGA (19x19)
Family Name ADSP-SC589
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911002-ADSP-SC589BBCZ-4B
Ultra Librarian 3D Model Ultra Librarian ADSP-SC589BBCZ-4B CAD Model

Description

The ADSP-SC589BBCZ-4B is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional processing capabilities and advanced features. This product is specifically designed to cater to the demanding needs of audio, video, and industrial signal processing applications where high-speed data processing and real-time performance are critical.

Key Features

  • Processing Power: Equipped with a dual-core SHARC+ architecture and an ARM Cortex-A5 processor, the ADSP-SC589BBCZ-4B delivers a remarkable combination of high performance and power efficiency, making it ideal for complex, multi-domain signal processing tasks.
  • Memory: The device boasts an integrated 1MB of L2 RAM and 512KB of L1 memory, which is complemented by an external memory interface that supports DDR2/DDR3 and LPDDR1/LPDDR2, providing ample storage for demanding applications.
  • Connectivity: With a range of peripherals including Gigabit Ethernet, USB 2.0, and SDIO, the ADSP-SC589BBCZ-4B ensures flexible connectivity options for various system integration requirements.
  • Audio and Video Capabilities: The processor is well-suited for multimedia processing with its dedicated hardware for audio and video codec support, enabling high-quality audio and video streaming and processing.
  • Energy Efficiency: The low-power design of the ADSP-SC589BBCZ-4B is optimized for energy-sensitive applications, ensuring that systems can maintain high performance without excessive power consumption.

Applications

The ADSP-SC589BBCZ-4B is versatile and can be used in a variety of applications, including but not limited to:

  • Professional audio equipment
  • Home theater systems
  • Automotive audio and infotainment
  • Industrial control systems
  • Medical imaging devices
  • Instrumentation and measurement systems

With its robust set of features, the ADSP-SC589BBCZ-4B from Analog Devices Inc. is an excellent choice for designers and engineers looking for a powerful DSP capable of handling intensive signal processing tasks with efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.3433 $281.3433
2+ $252.2389 $504.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 229 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess