EN
  • EN
  • DE

ADSP21CSP01KS200

Part No ADSP21CSP01KS200
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 16-BIT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Concurrent Signal Processor
Interface Host Interface, Serial Port
Clock Rate 50MHz
Non-Volatile Memory External
On-Chip RAM 20kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 160-BQFP
Supplier Device Package 160-PQFP (28x28)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 860504-ADSP21CSP01KS200
Ultra Librarian 3D Model Ultra Librarian ADSP21CSP01KS200 CAD Model

Description

The ADSP21CSP01KS200 is a high-performance signal processing chip from the renowned manufacturer Analog Devices Inc. This advanced Digital Signal Processor (DSP) is designed to cater to a wide range of applications that require efficient and reliable signal processing capabilities. The ADSP21CSP01KS200 is an ideal choice for audio processing, telecommunications, industrial control, and many other embedded system applications.

Key Features:

  • High-Speed Performance: The ADSP21CSP01KS200 operates at a high clock speed, ensuring swift processing of complex algorithms and real-time signal processing tasks.
  • On-Chip Memory: It comes with integrated on-chip memory, which reduces the need for external memory components, thereby simplifying system design and improving overall performance.
  • Flexible Peripheral Interfaces: The chip includes a variety of peripheral interfaces, allowing for easy integration with other system components and enabling a broad range of functionalities.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP21CSP01KS200 is suitable for battery-operated devices and applications where power conservation is critical.
  • Robust Instruction Set: The processor features a rich instruction set optimized for signal processing tasks, which can significantly reduce the time to market for products utilizing this DSP.

Applications:

  • Audio and Voice Processing
  • Wireless Communication Systems
  • Instrumentation and Measurement Devices
  • Automotive Electronics
  • Industrial Control Systems

With its combination of speed, efficiency, and versatility, the ADSP21CSP01KS200 from Analog Devices Inc. is a robust solution for developers looking to enhance their products with superior signal processing capabilities. Whether it's for audio enhancement, data compression, or complex control algorithms, this DSP chip offers the performance and reliability that professionals expect from a leading semiconductor manufacturer.

For more detailed specifications and application support, customers are encouraged to visit the official Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess