EN
  • EN
  • DE

ADT7311WTRZ

Part No ADT7311WTRZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP 0.5 C SPI I 8SOIC / Temperature Sensor Digital, Local -40°C ~ 150°C 16 b 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type SPI
Voltage - Supply 2.7V ~ 5.5V
Resolution 16 b
Features One-Shot, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±0.4°C (±1°C)
Test Condition -40°C ~ 105°C (-40°C ~ 150°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADT7311
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911022-ADT7311WTRZ
Ultra Librarian 3D Model Ultra Librarian ADT7311WTRZ CAD Model

Description

ADT7311WTRZ: High-Accuracy Digital Temperature Sensor

The ADT7311WTRZ is a high-precision digital temperature sensor from Analog Devices Inc., renowned for its accuracy and reliability in temperature measurement. This advanced sensor is designed to cater to a wide array of applications, from industrial control systems to medical devices, where precise temperature monitoring is critical.

Key Features

  • Temperature Range: The ADT7311WTRZ operates over a wide temperature range, providing accurate readings from -40°C to +125°C, suitable for various environments.
  • High Accuracy: It delivers exceptional accuracy with a typical error of ±0.5°C, ensuring precise temperature readings for critical applications.
  • Digital Interface: The sensor features a digital interface with SPI and I²C options, offering flexibility and ease of integration into existing systems.
  • Resolution: It boasts a high resolution of 0.0078°C, allowing for the detection of very fine temperature changes.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the ADT7311WTRZ maintains low power consumption, making it ideal for battery-operated devices.

Applications

The versatility of the ADT7311WTRZ allows it to be used in a wide range of applications, including:

  • Environmental control systems
  • Medical and healthcare equipment
  • Data center monitoring
  • Industrial automation and process control
  • Portable devices and wearables

Product Specifications

The ADT7311WTRZ is available in a compact WSON package, making it suitable for space-constrained applications. It operates from a single 2.7V to 5.5V supply, and its digital output can be read by a microcontroller or processor, simplifying the design and reducing the need for additional components.

Ordering Information

For ordering, the product is available with the part number ADT7311WTRZ and can be sourced directly from Analog Devices Inc. or through authorized distributors. The device is provided in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process.

With its high accuracy, wide temperature range, and digital interface, the ADT7311WTRZ stands out as a superior choice for designers seeking a reliable and precise temperature sensing solution.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Need more? Email Us
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0604 $56.4228
16+ $6.6136 $105.8176
24+ $6.4070 $153.7680
33+ $6.2003 $204.6099
42+ $5.9936 $251.7312
56+ $5.3736 $300.9216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess