EN
  • EN
  • DE

ADT7519ARQ

Part No ADT7519ARQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP QD ADC/DAC 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature -40°C ~ 120°C, External Sensor
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type I2C, MICROWIRE, QSPI, SPI
Output Alarm No
Output Fan No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 120°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADT7519
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559660-ADT7519ARQ
Ultra Librarian 3D Model Ultra Librarian ADT7519ARQ CAD Model

Description

The ADT7519ARQ is a feature-rich temperature monitoring and digital-to-analog converter (DAC) integrated circuit, meticulously engineered by Analog Devices Inc., a leader in high-performance analog technology. This precision device offers a versatile solution for various applications in the field of temperature sensing and control.

Key Features

  • Temperature Sensor: The ADT7519ARQ comes with an integrated temperature sensor that provides high accuracy and resolution, making it ideal for critical temperature monitoring tasks.
  • Quad DACs: Equipped with four 12-bit digital-to-analog converters, this IC allows for fine control over analog outputs, suitable for precision calibration and adjustment in mixed-signal environments.
  • I²C and SPI Interfaces: Offering flexibility in communication, the device supports both I²C and SPI serial interfaces, enabling easy integration with a variety of microcontrollers and digital systems.
  • Programmable Temperature Alarm: The ADT7519ARQ features programmable over-temperature and under-temperature alarms, ensuring systems operate within safe temperature ranges.
  • Low Power Consumption: With its focus on energy efficiency, the device is designed to operate with minimal power, making it suitable for battery-powered and portable applications.

Applications

The versatility of the ADT7519ARQ makes it an excellent choice for a broad range of applications, including:

  • Environmental Control Systems
  • Industrial Process Control
  • Computer Peripheral Thermal Management
  • Telecommunications Equipment
  • Electronic Test Equipment

Product Specifications

The ADT7519ARQ is available in a compact 16-pin QSOP package, optimizing board space without compromising performance. It operates over a wide temperature range and is designed to meet the stringent reliability standards expected of industrial-grade components.

Ordering and Availability

For detailed information on pricing, availability, and ordering options for the ADT7519ARQ, visit the Analog Devices Inc. website or contact their authorized distributors. Engineers and designers can rely on the quality and performance of Analog Devices products to enhance their system designs.

You May Also Be Interested in

Multicomp
Insulating Kit
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess