EN
  • EN
  • DE

ADTL084ARUZ

Part No ADTL084ARUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost JFET Input Operational Amplifiers | IC OPAMP JFET 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Slew Rate 20V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 2pA
Voltage - Input Offset 1.5mV
Supply Current 1.2mA
Current - Output / Channel 27mA
Supply Voltage , Single/Dual (±) 8V ~ 36V, ±4V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number ADTL084
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1142359-ADTL084ARUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADTL084ARUZ CAD Model

Description

Introducing the ADTL084ARUZ from Analog Devices Inc.

The ADTL084ARUZ is a high-performance, JFET input operational amplifier from the renowned semiconductor manufacturer, Analog Devices Inc. This precision op-amp is designed to offer a perfect blend of speed and low input bias currents, making it an ideal choice for a wide range of applications that require high-impedance buffering and fast settling times.

Key Features

  • Wide Bandwidth: The device boasts a wide bandwidth, enabling it to handle a variety of signals with minimal distortion, making it suitable for audio, video, and high-speed signal processing.
  • Low Input Bias Current: Thanks to the JFET input stage, the ADTL084ARUZ exhibits low input bias currents, which is crucial for maintaining signal integrity in high-impedance applications.
  • High Slew Rate: With its high slew rate, this operational amplifier is capable of responding quickly to changes in input, ensuring that the output accurately follows the input signal in fast-changing conditions.
  • Low Offset Voltage: The low offset voltage of the ADTL084ARUZ minimizes errors in precision applications, ensuring accurate signal amplification and processing.

Applications

  • High-impedance Sensor Amplifiers
  • Precision Data Acquisition Systems
  • Active Filters and Integrators
  • Photodiode Amplification
  • Audio and Video Signal Processing

The ADTL084ARUZ comes in a TSSOP package, which is not only space-efficient but also offers excellent thermal performance. This makes it a great choice for compact and densely packed electronic systems. Additionally, the operational amplifier operates over a wide range of supply voltages, providing designers with flexibility in various power supply scenarios.

Analog Devices Inc. has a reputation for producing high-quality components that meet the stringent requirements of modern electronic systems, and the ADTL084ARUZ is no exception. Its robust design and reliable performance make it a go-to choice for engineers looking to enhance the performance of their circuits without compromising on space or power efficiency.

For detailed specifications and application notes, interested parties are encouraged to consult the datasheet provided by Analog Devices Inc. This will offer a deeper insight into the capabilities of the ADTL084ARUZ and how it can be integrated into various electronic designs.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.6031 $51.2992
67+ $1.5016 $100.6072
104+ $1.4509 $150.8936
149+ $1.3494 $201.0606
193+ $1.2987 $250.6491
241+ $1.2480 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess