EN
  • EN
  • DE

ADTSP-2183-133-BST

Part No ADTSP-2183-133-BST
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173656-ADTSP-2183-133-BST
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADTSP-2183-133-BST CAD Model

Description

The ADTSP-2183-133-BST is a high-performance digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This product is designed to meet the rigorous demands of advanced digital signal processing applications. With its optimized architecture and high-speed processing capabilities, it is an ideal choice for a wide range of applications, including audio processing, telecommunications, industrial control, and military systems.

Key Features

  • High-Speed Performance: With a core processing speed of 133 MHz, the ADTSP-2183-133-BST offers exceptional performance for complex algorithms and real-time data processing.
  • Memory: It comes equipped with a large on-chip memory, reducing the need for external memory components and simplifying system design.
  • Peripheral Integration: This DSP includes a variety of integrated peripherals, such as serial ports, timers, and host interface options, providing flexibility and reducing the need for additional components.
  • Power Efficiency: Designed with power efficiency in mind, the ADTSP-2183-133-BST is suitable for applications where power consumption is a critical factor.
  • Reliability: Analog Devices Inc. is known for its high-quality products, and the ADTSP-2183-133-BST is no exception, offering reliable performance in demanding environments.

Applications

The ADTSP-2183-133-BST is versatile and can be used in various applications, including:

  • Audio and speech signal processing
  • Wireless and wired communication systems
  • Image and video processing
  • Instrumentation and control systems
  • Automotive electronics
  • Defense and aerospace electronics

Technical Specifications

Parameter Value
Core Processor Speed 133 MHz
On-Chip Memory Integrated
Operating Temperature Specified by Analog Devices
Package / Case BST (Specified by Analog Devices)
Supply Voltage Specified by Analog Devices

For detailed technical specifications, refer to the ADTSP-2183-133-BST datasheet provided by Analog Devices Inc.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $8.1809
Intel
Need more? Email Us
Intel
Lowest to $55.5705
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
Core Logic For SA-110 Microprocessor 256-Pin BGA
Need more? Email Us
ON Semiconductor
Lowest to $10.2980
NJR Corporation/NJRC
Lowest to $3.2363
STMicroelectronics
Lowest to $64.1810

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess