EN
  • EN
  • DE
  • IT

ADUC7060BCPZ32

Part No ADUC7060BCPZ32
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Low Power, Precision Analog Microcontroller, Dual Sigma-Delta ADCs, Flash/EE, ARM7TDMI | IC MCU 32BIT 32KB FLASH 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PWM, Temp Sensor, WDT
The number of I/O 14
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Date RAM Size 1K x 32
Supply Voltage 2.375V ~ 2.625V
Data Converters A/D 5x24b, 8x24b; D/A 1x14b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Family Part Number ADUC7060
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142389-ADUC7060BCPZ32
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7060BCPZ32 CAD Model

Description

The ADUC7060BCPZ32 is a fully integrated, 32-bit microcontroller from Analog Devices Inc., designed for precision analog microcontroller applications that require high performance and low power consumption. This robust microcontroller combines a high-performance core with a rich set of analog and digital peripherals, making it an ideal choice for industrial control systems, smart sensing applications, and sophisticated monitoring devices.

Key Features

  • High-Performance Core: The ADUC7060BCPZ32 features a 32-bit ARM7TDMI MCU core, providing efficient processing capabilities for complex algorithms and control tasks.
  • Precision Analog Integration: It includes high-resolution ADCs (analog-to-digital converters), DACs (digital-to-analog converters), and other analog peripherals that offer precise measurements and control.
  • On-Chip Memory: This microcontroller is equipped with ample on-chip memory, including flash for program storage and SRAM for data, facilitating robust and responsive operation.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the ADUC7060BCPZ32 operates efficiently, minimizing energy usage and extending the life of battery-powered devices.
  • Advanced Peripherals: The device boasts a variety of peripherals such as UART, SPI, I²C interfaces, and timers, enabling versatile connectivity and time-sensitive control operations.
  • Compact Form Factor: Housed in a compact 32-lead LFCSP package, the ADUC7060BCPZ32 is suitable for space-constrained applications.

Applications

The ADUC7060BCPZ32 is tailored for applications that demand high-accuracy analog interfacing and robust digital control. It is particularly well-suited for:

  • Industrial automation and process control
  • Precision instrumentation
  • Smart sensors and transducers
  • Battery-powered devices
  • Medical monitoring systems

Conclusion

In conclusion, the ADUC7060BCPZ32 from Analog Devices Inc. is a powerful and versatile microcontroller that offers an excellent blend of analog precision and digital control. Its integration of multiple features into a single chip simplifies design, reduces board space, and enhances system reliability, making it a compelling choice for engineers and designers in a wide range of advanced applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9519 $71.8557
6+ $19.6528 $117.9168
8+ $19.0387 $152.3096
11+ $18.4245 $202.6695
15+ $17.8104 $267.1560
19+ $15.9679 $303.3901
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,547 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess