EN
  • EN
  • DE
  • IT

ADXL337BCPZ-RL7

Part No ADXL337BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 3G ANALOG 16LFCSP REEL PACKAGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Analog
Axis X, Y, Z
Acceleration Range ±3g
Sensitivity (mV/g) 300
Bandwidth 1.6kHz (X,Y), 550Hz (Z)
Output Type Analog Voltage
Operating Supply Voltage 1.8 V ~ 3.6 V
Features Adjustable Bandwidth
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-LFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-LQ (3x3)
Manufacturer Homepage www.analog.com
Win Source Part Number 709420-ADXL337BCPZ-RL7
Family Name ADXL337
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXL337BCPZ-RL7 CAD Model

Description

ADXL337BCPZ-RL7 - High Precision Accelerometer by Analog Devices Inc.

The ADXL337BCPZ-RL7 is a small, thin, low power, complete 3-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., a leader in precision signal processing, this accelerometer is designed for a wide range of applications, from mobile devices to industrial equipment.

With its small footprint, the ADXL337BCPZ-RL7 comes in a 3mm x 3mm x 1.2mm, 16-lead, plastic lead frame chip scale package (LFCSP_LQ). This compact size makes it ideal for space-constrained applications, while its low power consumption allows for extended battery life in portable devices.

Key Features:

  • Measurement Range: ±3 g (full-scale range), making it suitable for tracking motion or orientation in three dimensions.
  • Voltage Output: Each axis has a corresponding analog voltage output, which can be easily interfaced with analog-to-digital converters (ADCs) or other signal processing components.
  • High Sensitivity: Outputs are ratiometric, meaning the output sensitivity and zero g bias level scale with the supply voltage.
  • Power Efficiency: Low power consumption with a typical supply current of just 300 µA, ideal for battery-powered applications.
  • Wide Voltage Range: Can be powered by a supply voltage range of 1.8 V to 3.6 V, offering flexibility in system design.

Applications:

  • Mobile and handheld devices
  • Gaming and pointing devices
  • Sports and health devices
  • Industrial instrumentation
  • Robotics and UAVs

The ADXL337BCPZ-RL7 is a robust accelerometer that provides precise measurements, making it an excellent choice for systems requiring reliable motion and tilt sensing. Its ease of integration, coupled with Analog Devices' reputation for high-quality signal processing solutions, ensures that you can trust this component to perform in the most demanding of applications.

For more detailed information, including operating temperatures, output format, and other technical specifications, designers are encouraged to consult the datasheet and user guides provided by Analog Devices Inc.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3356 $52.0272
25+ $4.0559 $101.3975
39+ $3.9161 $152.7279
55+ $3.6364 $200.0020
72+ $3.4965 $251.7480
90+ $3.3566 $302.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,740 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess