EN
  • EN
  • DE

ADUC7122BBCZ

Part No ADUC7122BBCZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI MCU | IC MCU 32BIT 126KB FLASH 108BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 41.78MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 32
Program Memory Size 126KB (63K x 16)
Program Memory Type FLASH
Date RAM Size 2K x 32
Supply Voltage 3V ~ 3.6V
Data Converters A/D 13x12b; D/A 12x12b
Temperature Range - Operating -10°C ~ 95°C
Mounting Style SMD
Manufacturer Package 108-LFBGA, CSPBGA
Supplier Device Package 108-CSPBGA (7x7)
Family Part Number ADUC7122
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142390-ADUC7122BBCZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7122BBCZ CAD Model

Description

ADUC7122BBCZ MicroConverter® from Analog Devices Inc.

The ADUC7122BBCZ is a fully integrated, 1 MSPS, 12-bit data acquisition system incorporating high performance multichannel ADCs, 16-bit/32-bit MCUs, and Flash/EE memory on a single chip. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, this MicroConverter® is designed for direct interfacing to external precision sensors in both industrial and instrumentation applications.

Key Features:

  • High Resolution ADC: The device features a 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) with a sample rate of up to 1 MSPS, making it ideal for high-speed data acquisition systems.
  • Integrated MCU: The onboard 16-bit/32-bit MCU offers high performance and low power consumption, providing robust processing capabilities for complex algorithms and control tasks.
  • Memory: With integrated Flash and EE memory, the ADUC7122BBCZ allows for easy firmware updates and data storage without the need for additional external memory components.
  • Multiple I/O Channels: The device supports a number of analog and digital I/O channels, enabling versatile interfacing with various sensors and devices.
  • Temperature Range: It is operational over an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Power Efficiency: Designed with power efficiency in mind, the MicroConverter® is suitable for battery-powered devices and energy-sensitive applications.

Applications:

The ADUC7122BBCZ is well-suited for a wide array of applications, including:

  • Process Control
  • Instrumentation
  • Smart Transducers
  • Base Station Monitoring
  • Industrial Control Systems
  • Medical Devices

Package and Availability:

The ADUC7122BBCZ comes in a 64-lead LFCSP package, providing a compact footprint for space-constrained applications. As part of Analog Devices Inc.'s commitment to quality and longevity, this product is available for purchase, ensuring long-term availability for your design and production needs.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess