EN
  • EN
  • DE
  • IT

ADUC814BRU

Part No ADUC814BRU
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MicroConverter, Small Package 12-Bit ADC with Embedded Flash MCU | IC MCU 8BIT 8KB FLASH 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Core Processor 8052
Data Bus Width 8-Bit
Speed 16.78MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, Temp Sensor, WDT
The number of I/O 17
Program Memory Size 8KB
Program Memory Type FLASH
EEPROM Size 640 x 8
Date RAM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 6x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number ADUC814
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1142395-ADUC814BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC814BRU CAD Model

Description

Analog Devices ADUC814BRU MicroConverter®

The ADUC814BRU from Analog Devices Inc. is a highly integrated microconverter that offers a perfect blend of an 8-bit microcontroller and a high-resolution 12-bit analog-to-digital converter (ADC) in a single package. This multifunctional device is designed to cater to a wide range of applications, including industrial control systems, smart sensors, instrumentation, and process control, where precision data acquisition is critical.

At the heart of the ADUC814BRU lies an 8052-based core, offering robust processing capabilities with the familiarity and ease of use of the well-established MCS-51 instruction set. This makes it an ideal choice for developers looking for a seamless integration into existing platforms while benefiting from the enhanced features of this microconverter.

The on-chip 12-bit ADC boasts of a high precision sigma-delta (Σ-Δ) conversion technique, ensuring accurate measurement of analog signals. The ADC features eight single-ended channels, or four differential channels, providing flexibility in interfacing with various sensors. Additionally, the device includes a programmable gain amplifier (PGA), which allows for signal conditioning directly on the chip, reducing the need for external components.

For applications requiring digital-to-analog conversion, the ADUC814BRU includes a 12-bit digital-to-analog converter (DAC), enabling precise control over analog outputs. This feature is particularly useful in closed-loop control systems and for implementing actuator drives.

Communication with other devices is streamlined through the integrated serial I/O port, which supports SPI and I²C protocols. The ADUC814BRU also offers 8KB of non-volatile Flash/EE memory, ensuring ample space for application code and data storage, and allowing for in-system programmability. This makes updating firmware and parameters in the field a straightforward task.

Enclosed in a TSSOP-28 package, the ADUC814BRU is designed for space-constrained applications, maintaining a small footprint without compromising on functionality. Its extended temperature range of -40°C to +125°C ensures reliable operation in harsh environments.

Overall, the ADUC814BRU MicroConverter® from Analog Devices Inc. is a powerful, versatile, and reliable solution for complex data acquisition and control tasks, bringing together the best of analog and digital technologies in a single, efficient package.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9852 $65.9704
4+ $27.0648 $108.2592
6+ $26.2190 $157.3140
8+ $25.3732 $202.9856
11+ $24.5274 $269.8014
14+ $21.9901 $307.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess