EN
  • EN
  • DE

ADUC841BSZ62-5

Part No ADUC841BSZ62-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 32
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
Data RAM Size 2.25K x 8
Supply Voltage - Operating 4.75 V to 5.25 V
Data Converters A/D 8x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 52-MQFP (10x10)
Win Source Part Number 085492-ADUC841BSZ62-5
Family Name ADUC841
Introduction Date November 12, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC841BSZ62-5 CAD Model

Description

Analog Devices ADUC841BSZ62-5 MicroConverter®

The ADUC841BSZ62-5 from Analog Devices Inc. is a highly integrated microcontroller that combines high-performance analog peripherals with digital signal processing capabilities, making it an ideal choice for a wide range of sophisticated control applications. This MicroConverter® series product is particularly suitable for industrial, instrumentation, and precision sensing systems where accurate data acquisition and control are crucial.

The ADUC841BSZ62-5 features a core 8-bit MCU compatible with the industry-standard 8052 microcontroller. It operates at a clock speed of 5.52 MHz, which ensures swift processing of tasks and efficient system performance. The device is equipped with 62 kBytes of non-volatile Flash/EE memory, providing ample space for application code storage and data retention without the need for external memory components.

One of the standout features of this MicroConverter® is its 12-bit ADC (Analog-to-Digital Converter) with up to 8 multiplexed channels, offering precise measurement capabilities. The ADC boasts a conversion time as low as 10 µs, enabling rapid data acquisition. Additionally, the device includes a 12-bit DAC (Digital-to-Analog Converter), which allows for accurate analog output generation, beneficial for various control loop applications.

The ADUC841BSZ62-5 also supports a wide operating voltage range from 2.7V to 5.5V, making it versatile for use in both battery-powered and line-powered systems. Its extended temperature range from -40°C to +85°C ensures reliable operation in harsh environmental conditions.

Connectivity options on the ADUC841BSZ62-5 include a UART (Universal Asynchronous Receiver/Transmitter) for serial communication, SPI (Serial Peripheral Interface), and I²C (Inter-Integrated Circuit) interfaces, providing flexible options for interfacing with other microcontrollers, sensors, and peripherals.

For design flexibility, the ADUC841BSZ62-5 is available in a compact 52-lead MQFP (Metric Quad Flat Pack) package, which is suitable for space-constrained applications. Analog Devices Inc. offers this MicroConverter® with a commitment to quality and long-term reliability, making it a trusted choice for engineers and designers looking to develop advanced control systems.

For more information, datasheets, and support resources, visit the Analog Devices Inc. website or contact their customer support for assistance with your specific application needs.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4755 $76.9510
4+ $31.5696 $126.2784
5+ $30.5831 $152.9155
7+ $29.5965 $207.1755
9+ $28.6100 $257.4900
12+ $25.6503 $307.8036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess