EN
  • EN
  • DE

ADUC842BCPZ62-3

Part No ADUC842BCPZ62-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Data Bus Width 8-Bit
Speed 8.38MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PSM, PWM, Temp Sensor, WDT
The number of I/O 32
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
Date RAM Size 2.25K x 8
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Family Part Number ADUC842
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 709407-ADUC842BCPZ62-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC842BCPZ62-3 CAD Model

Description

The ADUC842BCPZ62-3 is a highly integrated microcontroller from Analog Devices Inc., designed for precision analog-to-digital conversion and control applications. This sophisticated component is part of the MicroConverter® series, which combines the functionalities of a high-performance ADC and a microcontroller on a single chip.

Key Features

  • Precision Analog-to-Digital Conversion: The device features a 12-bit ADC with up to 8 multiplexed channels, providing accurate and reliable data measurement.
  • Embedded Microcontroller: At its core, the ADUC842BCPZ62-3 houses an 8-bit MCU compatible with the 8052 microcontroller, ensuring a familiar and versatile development environment.
  • On-Chip Memory: It includes 62KB of non-volatile Flash/EE memory and 4KB of SRAM, allowing for robust program and data storage.
  • Dual DACs: The device is equipped with two 12-bit Digital-to-Analog Converters, enabling precise control over analog outputs.
  • Flexible Clocking Options: It supports a wide range of clocking options, including an on-chip programmable PLL (Phase-Locked Loop).
  • Low Power Consumption: Designed for power-sensitive applications, it offers a power-down mode to minimize energy usage.
  • Robust IO Capabilities: The MicroConverter® provides extensive I/O options, including serial I/O ports for UART and SPI communication.

Applications

The ADUC842BCPZ62-3 is ideal for a variety of applications that require high-precision data acquisition and control, such as:

  • Industrial Control Systems
  • Instrumentation and Measurement Equipment
  • Smart Sensing Systems
  • Process Control
  • Automotive Systems

Package and Quality

This component is offered in a 56-lead LFCSP (Lead Frame Chip Scale Package) that ensures a compact footprint while providing excellent thermal performance. Additionally, the ADUC842BCPZ62-3 is built to meet high-quality standards, ensuring reliability and performance in demanding environments.

With its blend of precision, integration, and versatility, the ADUC842BCPZ62-3 from Analog Devices Inc. stands out as an exceptional choice for engineers looking to develop advanced control and monitoring systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.7624 $64.7624
2+ $53.1384 $106.2768
3+ $51.4778 $154.4334
5+ $49.8172 $249.0860
6+ $48.1566 $288.9396
7+ $43.1749 $302.2243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess