EN
  • EN
  • DE

ADUC843BCPZ62-3

Part No ADUC843BCPZ62-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Core Processor 8052
Data Bus Width 8-Bit
Speed 8.38MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PSM, PWM, Temp Sensor, WDT
The number of I/O 32
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
Date RAM Size 2.25K x 8
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Family Part Number ADUC843
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 717606-ADUC843BCPZ62-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC843BCPZ62-3 CAD Model

Description

ADUC843BCPZ62-3 MicroConverter® from Analog Devices Inc.

The ADUC843BCPZ62-3 is a highly integrated MicroConverter® from Analog Devices Inc., designed for precision analog-to-digital and digital-to-analog conversion applications. This robust component features a multichannel 12-bit analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC), making it an ideal choice for a wide range of industrial, instrumentation, and control systems.

Key Features:

  • High-Resolution ADC: The onboard 12-bit ADC provides precise measurement capabilities with multiple analog input channels, ensuring accurate data acquisition for critical applications.
  • Integrated DAC: The 12-bit DAC allows for fine-grained analog output, perfect for control applications that require high-resolution output signals.
  • On-Chip Microcontroller: Equipped with an 8052 microcontroller core, the ADUC843BCPZ62-3 offers powerful processing capabilities, enabling complex tasks and algorithms to be executed directly on the device.
  • Flexible Clocking Options: The device supports a wide range of clocking options, including an internal programmable PLL, to meet diverse system requirements.
  • Robust Memory: It features 62 kB of non-volatile Flash/EE memory, 4 kB of SRAM, and a variety of digital peripherals, providing ample storage and interfacing options.
  • Low Power Consumption: Designed with power efficiency in mind, the ADUC843BCPZ62-3 is suitable for battery-operated devices and applications where power conservation is critical.

Applications:

The ADUC843BCPZ62-3 is versatile and can be employed in numerous applications including:

  • Industrial process control
  • Data acquisition systems
  • Smart sensors
  • Instrumentation
  • Base station monitoring

With its robust feature set, the ADUC843BCPZ62-3 from Analog Devices Inc. is a powerful and flexible solution for any system requiring high-precision analog and digital conversion, coupled with advanced microcontroller functionality. It is available in a compact 52-lead LFCSP package, ensuring ease of integration into space-constrained designs.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6962 $70.7848
8+ $14.5201 $116.1608
13+ $14.0663 $182.8619
17+ $13.6125 $231.4125
22+ $13.1588 $289.4936
30+ $11.7976 $353.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess