EN
  • EN
  • DE

ADUCM361BCPZ128-R7

Part No ADUCM361BCPZ128-R7
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 20 MIPS
Number of I/O 19
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x24b, D/A 1x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 48-LFCSP-WQ (7x7)
Win Source Part Number 1015981-ADUCM361BCPZ128-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUCM361BCPZ128-R7 CAD Model

Description

ADUCM361BCPZ128-R7 Microcontroller from Analog Devices Inc.

The ADUCM361BCPZ128-R7 is a highly integrated, low-power microcontroller based on the ARM Cortex-M3 processor, designed by Analog Devices Inc. This microcontroller is specifically tailored for industrial and control applications that require robust operation in harsh environments. It combines high performance with a rich set of peripherals, making it an ideal choice for precision sensing and control systems.

At the heart of the ADUCM361BCPZ128-R7 lies a 32-bit ARM Cortex-M3 processor that delivers efficient processing capabilities with a maximum clock speed of up to 16 MHz. This processor is known for its exceptional interrupt handling, reduced power consumption, and enhanced system control features.

One of the standout features of this microcontroller is its 24-bit Sigma-Delta analog-to-digital converter (ADC), which offers precision measurement capabilities. This ADC is perfect for applications requiring high-resolution data acquisition, such as instrumentation, temperature control, and process monitoring. Additionally, the device includes a 12-bit digital-to-analog converter (DAC) for accurate analog output generation.

The ADUCM361BCPZ128-R7 is equipped with 128 KB of flash memory and 8 KB of SRAM, providing ample space for application code and data storage. The microcontroller also features a variety of communication interfaces, including UART, I2C, and SPI, which enable easy integration with other components and peripherals in a system design.

For enhanced reliability, the microcontroller includes a watchdog timer and a power-on reset circuit. Its power management system supports multiple power modes, allowing designers to optimize power consumption for battery-powered or energy-sensitive applications. The device operates within an extended temperature range, ensuring stable performance in industrial settings.

This microcontroller comes in a compact 48-lead LFCSP package, making it suitable for space-constrained applications. The ADUCM361BCPZ128-R7 is also characterized by its ease of use, with support for in-circuit serial programming and in-system debugging capabilities.

In summary, the ADUCM361BCPZ128-R7 from Analog Devices Inc. is a powerful and versatile microcontroller that is well-suited for a wide range of industrial and control applications, where precision, reliability, and low power consumption are critical.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1061 $60.5305
11+ $9.9333 $109.2663
16+ $9.6228 $153.9648
22+ $9.3124 $204.8728
28+ $9.0020 $252.0560
38+ $8.0708 $306.6904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess