EN
  • EN
  • DE

PBSS4160DSH

Part No PBSS4160DSH
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 60V 0.87A SC-74 / Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 870mA 220MHz 290mW Surface Mount 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 870mA
Voltage - Collector Emitter Breakdown (Max) 60V
Vce Saturation (Max) @ Ib, Ic 250mV @ 100mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 500mA, 5V
Power - Max 290mW
Frequency - Transition 220MHz
Temperature Range - Operating 150°C (TJ)
Mounting Surface Mount
Case / Package SC-74, SOT-457
Supplier Device Package 6-TSOP
Base Product Number PBSS4160
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 1727-2666-1,568-13174-1,568-13174-1-ND,1727-2666-2,568-13174-2,PBSS4160DSH-ND,568-13174-2-ND,1727-2666-6,568-13174-6,934058115125,568-13174-6-ND
Standard Package 3,000
Win Source Part Number 1325637-PBSS4160DSH
Ultra Librarian 3D Model Ultra Librarian PBSS4160DSH CAD Model

Description

The Nexperia USA Inc. PBSS4160DSH is a dual NPN bipolar transistor array that is designed to offer high performance and efficiency in various applications.

  • Maximum Collector-Emitter Voltage: 60V
  • Maximum Collector Current: 870mA
  • Maximum Collector-Emitter Saturation Voltage: 250mV @ 100mA and 1A collector current
  • DC Current Gain: 200 @ 500mA and 5V collector-emitter voltage
  • Package: 6-TSOP
  • Operating Temperature Range: 150°C
  • RoHS3 Compliant: true
  • REACH Regulations: Unaffected

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1344 $57.7920
1,050+ $0.1103 $115.8150
1,625+ $0.1069 $173.7125
2,235+ $0.1034 $231.0990
2,895+ $0.0999 $289.2105
3,870+ $0.0896 $346.7520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess