The ADUM1100AR is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc. This robust component leverages iCoupler® technology to provide precision isolation that enables the transfer of digital signals across an isolation barrier while maintaining signal integrity and isolating high voltages.
Key Features
- High-Speed Operation: The ADUM1100AR supports data rates up to 1 Mbps, ensuring quick and reliable data transfer for various applications.
- Integrated Isolation: With its built-in isolation barrier, the device can withstand voltages up to 2.5 kVrms, which is crucial for protecting sensitive electronics from high voltage spikes.
- Low Power Consumption: Designed with energy efficiency in mind, the ADUM1100AR operates with low power, making it ideal for power-sensitive applications.
- Unidirectional Communication: This digital isolator is designed for unidirectional data flow, which simplifies design and reduces complexity.
- High Reliability: The device is known for its high reliability and long operational life, making it a preferred choice for critical applications.
Applications
The ADUM1100AR is highly versatile and is used in a broad range of applications, including:
- Industrial automation and control systems
- Medical equipment with stringent isolation requirements
- Power supply management
- Data communication systems
- Isolated sensor interfaces
Technical Specifications
Parameter
Value
Data Rate
Up to 1 Mbps
Isolation Voltage
2500 Vrms
Power Supply
3.0 V to 5.5 V
Operating Temperature
-40°C to +105°C
The ADUM1100AR's combination of high-speed operation, robust isolation capabilities, and low power consumption make it an excellent choice for designers looking to enhance the safety and reliability of their electronic systems.