EN
  • EN
  • DE
  • IT

SBRT25M50SLP-13

Part No SBRT25M50SLP-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 50V 25A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Max) @ If 550mV @ 25A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 120μA @ 50V
Mounting SMD (SMT)
Case / Package PowerDI5060-8
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1094648-SBRT25M50SLP-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBRT25M50SLP-13 CAD Model

Description

Introducing the SBRT25M50SLP-13 from Diodes Incorporated

The SBRT25M50SLP-13 is a state-of-the-art power rectifier designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This advanced component is specifically engineered to meet the demands of high-efficiency power supply applications and is a perfect fit for a variety of electronic devices and systems.

Key Features

  • High Reverse Voltage Capability: With a maximum reverse voltage of 50V, the SBRT25M50SLP-13 is capable of handling high voltage applications with ease, ensuring reliability and performance.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which contributes to reduced power loss and improved efficiency during operation.
  • High Average Rectified Current: Offering an impressive average rectified current of 25A, this rectifier can support high current demands, making it suitable for power-intensive applications.
  • Schottky Barrier Technology: Utilizing Schottky barrier technology, the SBRT25M50SLP-13 offers fast switching capabilities and low leakage current, which are critical for high-frequency operations.
  • PowerDI®5 Surface Mount Package: The component comes in a compact PowerDI®5 surface mount package, which not only saves valuable board space but also provides excellent thermal performance and low thermal resistance.

Applications

The SBRT25M50SLP-13 is versatile and can be used in a wide range of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management systems

Quality and Reliability

Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality and reliability. The SBRT25M50SLP-13 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry.

Environmental Compliance

Furthermore, the SBRT25M50SLP-13 is environmentally friendly, complying with RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment. This commitment to sustainability makes it an ideal choice for eco-conscious manufacturers and consumers.

In conclusion, the SBRT25M50SLP-13 from Diodes Incorporated is a superior choice for designers looking for a robust, efficient, and reliable power rectifier. Its advanced features and compliance with environmental standards make it a forward-thinking solution for a multitude of power applications.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess