EN
  • EN
  • DE
  • IT

ADUM1100UR

Part No ADUM1100UR
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description iCoupler Digital Isolator | DGTL ISO 2.5KV GEN PURP 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 18ns, 18ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time 3ns, 3ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM110
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142433-ADUM1100UR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM1100UR CAD Model

Description

Product Overview: ADUM1100UR from Analog Devices Inc.

The ADUM1100UR is a groundbreaking digital isolator produced by Analog Devices Inc., a renowned leader in high-performance semiconductors. This product is designed to offer precise and reliable isolation for various digital signals. The ADUM1100UR employs iCoupler® technology, which integrates high-speed CMOS and monolithic air core transformer technology, to facilitate the transfer of digital signals across an isolation barrier.

With its robust isolation capabilities, the ADUM1100UR provides an effective solution for breaking ground loops and avoiding noise currents on data lines, which can lead to significant improvements in system performance. This makes it an ideal choice for a wide range of applications, including industrial automation, data acquisition systems, and switch-mode power supplies.

Key Features:

  • High Data Rates: The ADUM1100UR supports data rates up to 1 Mbps, making it suitable for high-speed communication requirements.
  • Robust Isolation: It offers an isolation voltage of 2500 Vrms for 1 minute per UL 1577, providing reliable protection for sensitive circuitry.
  • Low Power Consumption: The device operates with low power consumption, making it efficient for power-sensitive applications.
  • Unidirectional Communication: This isolator is designed for unidirectional data flow, from input to output.
  • Wide Operating Temperature Range: It functions effectively over a broad temperature range of -40°C to +125°C, ensuring performance in harsh environments.

Applications:

  • Industrial Automation
  • Data Acquisition Systems
  • Switch-Mode Power Supplies
  • Medical Equipment
  • Instrumentation

The ADUM1100UR is available in a compact, 8-lead SOIC package, which minimizes board space and is convenient for various design layouts. Its ease of use and integration, combined with the reliability of Analog Devices Inc., make it a valuable component for designers looking to enhance the safety and integrity of their electronic systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5618 $52.4944
19+ $5.3841 $102.2979
29+ $5.2158 $151.2582
40+ $5.0476 $201.9040
52+ $4.8793 $253.7236
69+ $4.3746 $301.8474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,326 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess