EN
  • EN
  • DE
  • IT

ADUM1200AR

Part No ADUM1200AR
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Dual-Channel Digital Isolators | DGTL ISO 2.5KV GEN PURP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 150ns, 150ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time 10ns, 10ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM1200
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142435-ADUM1200AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1200AR CAD Model

Description

Analog Devices Inc. ADUM1200AR Isolator Product Overview

The ADUM1200AR from Analog Devices Inc. is a robust and high-performance dual-channel digital isolator designed to offer outstanding signal integrity and isolation for a wide range of applications. This component is an essential building block in systems where signal isolation is critical for safety and noise immunity.

Key Features

  • Isolation Voltage: The ADUM1200AR provides an impressive isolation voltage of 2500 Vrms, which is adequate for many industrial applications where electrical isolation is a must to protect sensitive components and user interfaces.
  • Data Rate: With a data rate of up to 1 Mbps, this isolator is capable of supporting applications that require fast data transfer while maintaining galvanic isolation.
  • Channel Configuration: It features a two-channel configuration, with each channel capable of transmitting data in either direction, offering flexibility in interfacing with different types of digital signals.
  • Power Supply: The device operates from a single 3.0 V to 5.5 V supply, making it compatible with a variety of logic levels and easy to integrate into existing systems.
  • High-Temperature Operation: The ADUM1200AR is designed to operate over a wide temperature range, from -40°C to +105°C, ensuring reliability in harsh environments.
  • Package: It comes in a compact 8-lead SOIC package, which is ideal for space-constrained applications while still providing adequate creepage and clearance distances for safety.
  • Regulatory Approvals: The device meets regulatory standards, including UL, CSA, and VDE certifications, which attest to its safety and reliability.

Applications

The ADUM1200AR is suitable for various applications, including industrial control systems, data communication systems, and power supply systems, where isolation is necessary to protect against high voltage transients, ground loops, and other electrical disturbances. It is also used in medical equipment where patient safety is of utmost importance.

With its combination of performance, safety features, and certifications, the ADUM1200AR from Analog Devices Inc. is an excellent choice for designers looking to implement reliable isolation in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5693 $53.5395
35+ $2.9287 $102.5045
53+ $2.8371 $150.3663
73+ $2.7456 $200.4288
95+ $2.6541 $252.1395
127+ $2.3795 $302.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess