EN
  • EN
  • DE

ADUM121N0WBRZ-RL7

Part No ADUM121N0WBRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 3000VRMS 2CH GP 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 150Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.1ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADUM121
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADUM121N0WBRZ-RL7DKR,-2735-ADUM121N0WBRZ-RL7CT,505-ADUM121N0WBRZ-RL7TR,ADUM121N0WBRZ-RL7-ND,505-ADUM121N0WBRZ-RL7CT
Standard Package 1,000
Win Source Part Number 977017-ADUM121N0WBRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM121N0WBRZ-RL7 CAD Model

Description

Product Overview: ADUM121N0WBRZ-RL7

The ADUM121N0WBRZ-RL7 is a cutting-edge digital isolator manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of the robust iCoupler® family, which utilizes Analog Devices' proprietary magnetic coupling technology to deliver high-speed data communication between domains with different ground potentials, effectively eliminating the risk of ground loops and common-mode noise interference.

Key Features

  • Isolation Technology: The iCoupler® chip-scale transformer technology provides reliable galvanic isolation up to 2500 V RMS for 1 minute per UL 1577.
  • Data Rate: Supports a wide range of data rates, making it suitable for various applications that require high-speed data transfer.
  • Channels: This device includes two independent isolation channels, configured as one forward and one reverse-direction channel.
  • Package: Offered in a compact, surface-mount 8-lead SOIC package, the ADUM121N0WBRZ-RL7 is designed for space-constrained applications.
  • Power Supply: Operates across a wide range of supply voltages, accommodating different system-level power requirements.
  • Temperature Range: Designed to operate over the industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The ADUM121N0WBRZ-RL7 is well-suited for a broad array of applications where isolation is critical for system integrity and safety. These applications often include:

  • Industrial automation and control systems
  • Sensor interfacing and signal conditioning
  • Medical equipment with patient electrical isolation requirements
  • Power supply management
  • Data communication systems

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The ADUM121N0WBRZ-RL7 has undergone rigorous testing to ensure it meets the stringent requirements for industrial and medical applications. With its robust design and proven performance, this digital isolator is an excellent choice for designers looking to enhance system safety and data integrity.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5887 $55.6045
80+ $1.3035 $104.2800
120+ $1.2628 $151.5360
165+ $1.2221 $201.6465
215+ $1.1813 $253.9795
285+ $1.0591 $301.8435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,888 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess