EN
  • EN
  • DE

ADUM1234BRWZ-RL

Part No ADUM1234BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 2.5KV GATE DRVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Propagation Delay tpLH / tpHL (Max) 160ns, 160ns
Pulse Width Distortion (Max) 8ns
Rise / Fall Time (Typ) 25ns, 25ns (Max)
Current - Peak Output 100mA
Voltage - Output Supply 12V ~ 18V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency UR, VDE
Base Product Number ADUM1234
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 816819-ADUM1234BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM1234BRWZ-RL CAD Model

Description

The ADUM1234BRWZ-RL from Analog Devices Inc. is a robust, high-performance isolated gate driver designed for a variety of applications requiring high-speed, high-voltage isolation, particularly in the driving of power switches such as IGBTs and MOSFETs. This component is part of Analog Devices' iCoupler® family, which uses proprietary magnetic coupling technology to provide isolation between input and output sides.

Key Features:

  • High-Speed Operation: The ADUM1234BRWZ-RL is capable of fast propagation delays with 50 ns maximum, making it suitable for high-frequency switching applications.
  • Robust Isolation: With an isolation voltage rating of 2500 Vrms, this device ensures safe and reliable operation in electrically noisy environments.
  • Integrated Safety Features: It includes built-in safety features such as over-temperature protection and UVLO (Under Voltage Lock Out) for both the high-side and low-side switches.
  • Dual-Channel: The device provides two independent isolated channels, allowing for flexibility in the control of two separate gates or the use in applications requiring a dual gate driver.
  • Compact Packaging: Housed in a 16-lead SOIC wide-body package, the ADUM1234BRWZ-RL is designed for space-constrained applications without compromising on performance.

Applications:

  • Switching Power Supplies
  • Motor Controllers
  • Industrial Inverters
  • Renewable Energy Systems
  • Automotive Power Systems

The ADUM1234BRWZ-RL is an ideal solution for engineers looking to enhance system performance while maintaining strong isolation and reliability. Its advanced features and compact form factor make it a versatile choice for a wide range of industrial and automotive applications. Analog Devices Inc. provides this gate driver with the quality and performance expected from a leader in the field of high-performance semiconductors.

Ordering Information:

The product is available with the ADUM1234BRWZ-RL part number, indicating the tape and reel packaging option for ease of manufacturing and assembly processes. Ensure to consult the datasheet for detailed specifications and application notes to maximize the potential of this isolated gate driver in your designs.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess