EN
  • EN
  • DE

ADUM1234BRWZ

Part No ADUM1234BRWZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 2.5KV GATE DRVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 75kV/μs
Propagation Delay tpLH / tpHL (Maximum) 160ns, 160ns
Pulse Width Distortion (Maximum) 8ns
Rise / Fall Time (Typ) 25ns, 25ns (Maximum)
Current - Peak Output 100mA
Operating Supply Voltage 12 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Approvals UR, VDE
Manufacturer Homepage www.analog.com
Win Source Part Number 713465-ADUM1234BRWZ
Popularity Medium
Supply and Demand Status Balance
Family Name ADuM1234
Introduction Date July 19, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM1234BRWZ CAD Model

Description

The ADUM1234BRWZ is a highly integrated, high-performance product from Analog Devices Inc., designed to provide robust, reliable isolation in a variety of applications. This device is part of the iCoupler® family, utilizing Analog Devices' proprietary technology to combine high-speed CMOS and monolithic air core transformer technology, offering significant advantages over traditional optocouplers.

Key Features

  • Isolation Voltage: The ADUM1234BRWZ offers an impressive isolation voltage of 2.5kV RMS, making it suitable for applications requiring stringent isolation standards.
  • Data Rate: It supports a data rate of up to 1 Mbps, ensuring fast and efficient communication for industrial protocols.
  • Quad-Channel: This device features a quad-channel configuration, with two forward and two reverse channels, providing flexibility in bidirectional communication.
  • Low Power Consumption: The ADUM1234BRWZ operates with low power consumption, making it ideal for power-sensitive applications.
  • High Temperature Operation: With an operational temperature range from -40°C to +125°C, it is suitable for harsh industrial environments.
  • Regulatory Approvals: It is compliant with regulatory standards such as UL, CSA, VDE, and CQC, ensuring its suitability for global markets.

Applications

The ADUM1234BRWZ is versatile and can be used in a wide array of applications including:

  • Industrial automation and control systems
  • Isolated SPI interface
  • Isolated I2C interface
  • Medical equipment requiring safety isolation
  • Power supply control and monitoring

Package and Quality

The device comes in a compact 16-lead SOIC wide-body package, ensuring ease of integration into various designs. It is also RoHS compliant, reflecting Analog Devices' commitment to environmental sustainability. The ADUM1234BRWZ's quality and reliability are backed by Analog Devices' reputation as a leading manufacturer in the semiconductor industry.

Whether you're designing a new system or upgrading an existing one, the ADUM1234BRWZ from Analog Devices Inc. offers the performance, reliability, and quality you need for your isolation requirements.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3843 $60.9174
42+ $2.7769 $116.6298
65+ $2.6901 $174.8565
89+ $2.6034 $231.7026
115+ $2.5165 $289.3975
154+ $2.2562 $347.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess