EN
  • EN
  • DE

ADUM1246ARSZ

Part No ADUM1246ARSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 2CH GP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 38 Weeks
Features General Purpose Digital Isolator 3750Vrms Channel 2Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name ADUM1246
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 66
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911058-ADUM1246ARSZ
Ultra Librarian 3D Model Ultra Librarian ADUM1246ARSZ CAD Model

Description

ADUM1246ARSZ: Isolated I2C Dual-Channel Digital Isolator by Analog Devices Inc.

The ADUM1246ARSZ is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component provides a dual-channel bidirectional isolation specifically for I2C communication bus systems. The device is engineered to ensure signal integrity and safety in applications where electrical isolation is critical, such as industrial automation, medical equipment, and power supply units.

Key Features

  • High-Speed Operation: The ADUM1246ARSZ supports fast-mode I2C communications, allowing for data rates up to 1 Mbps.
  • Dual-Channel Isolation: With two bidirectional channels, it facilitates isolated communication for both the SDA (data line) and SCL (clock line) of the I2C bus.
  • Hot-Swappable: The device is designed to be hot-swappable, enabling easy maintenance and upgrades without the need to power down the system.
  • Low Power Consumption: Its low power operation makes it suitable for power-sensitive applications, reducing overall energy consumption.
  • High Isolation Voltage: Offering an isolation voltage of 2500 Vrms, it provides reliable protection against high voltage transients and enhances system safety.
  • Robust ESD Protection: The ADUM1246ARSZ is equipped with robust ESD protection, ensuring the longevity and reliability of the device under harsh conditions.

Applications

  • Industrial Automation Systems
  • Medical Equipment
  • Power Supply Units
  • Sensor Interfaces
  • Data Acquisition Systems

The ADUM1246ARSZ comes in a compact, surface-mount package, making it ideal for space-constrained applications. Its operational temperature range from -40°C to +125°C ensures performance across a wide range of environmental conditions. With its high integration and ease of use, the ADUM1246ARSZ is an excellent choice for designers looking to implement I2C isolation with minimal design complexity and maximum reliability.

For detailed specifications and application support, Analog Devices Inc. offers comprehensive technical documentation, ensuring that engineers can leverage the full capabilities of the ADUM1246ARSZ in their designs.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4395 $50.6370
15+ $6.9247 $103.8705
23+ $6.7083 $154.2909
31+ $6.4919 $201.2489
40+ $6.2755 $251.0200
54+ $5.6263 $303.8202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess