EN
  • EN
  • DE

ADUM1281WBRZ

Part No ADUM1281WBRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 3000VRMS 2CH GP 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series Automotive
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 35ns, 35ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADUM1281
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADUM1281WBRZ,ADUM1281WBRZ-ND,ANAANAADUM1281WBRZ,505-ADUM1281WBRZ,-2735-ADUM1281WBRZ
Standard Package 98
Win Source Part Number 1228141-ADUM1281WBRZ
Ultra Librarian 3D Model Ultra Librarian ADUM1281WBRZ CAD Model

Description

ADUM1281WBRZ Digital Isolator by Analog Devices Inc.

The ADUM1281WBRZ is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to provide robust isolation for electronic circuits. This product is a part of the ADuM1280/ADuM1281 series, which utilizes Analog Devices' proprietary iCoupler® technology to facilitate signal transfer across an isolation barrier while maintaining high data integrity and performance.

Key Features:

  • Isolation Voltage: The ADUM1281WBRZ offers an impressive isolation voltage of 2500 Vrms, making it suitable for high-voltage applications where electrical isolation is critical for safety and performance.
  • Channel Configuration: This device features a two-channel configuration with one forward and one reverse channel, providing bidirectional communication with a data rate up to 1 Mbps.
  • Low Power Consumption: It is designed for low power operation, which is ideal for power-sensitive applications. The quiescent current is typically low, contributing to energy efficiency in the systems where it is deployed.
  • High Temperature Operation: The ADUM1281WBRZ operates over a wide temperature range, from -40°C to +125°C, ensuring reliable performance in various environmental conditions.
  • Robust Insulation: The device employs Analog Devices' patented iCoupler technology, which ensures robust insulation and minimizes the risk of data corruption due to noise, transients, or ground loops.
  • Compact SOIC Package: Housed in a small outline integrated circuit (SOIC) package, the ADUM1281WBRZ is compact and suitable for space-constrained applications.

Applications:

The ADUM1281WBRZ is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Isolated sensor interfaces

With its combination of high-speed digital isolation, low power consumption, and robust performance, the ADUM1281WBRZ from Analog Devices Inc. is an excellent choice for designers seeking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5856 $60.9552
40+ $2.9420 $117.6800
61+ $2.8501 $173.8561
84+ $2.7581 $231.6804
109+ $2.6662 $290.6158
145+ $2.3904 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess