EN
  • EN
  • DE

SQV453226T-150K-N

Part No SQV453226T-150K-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095831-SQV453226T-150K-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQV453226T-150K-N CAD Model

Description

The SQV453226T-150K-N is a power inductor manufactured by Chilisin. It is designed for use in various power management applications requiring a balance of size and performance.

Applications:

  • DC-DC Converters: Suitable for step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies: Used in switching power supplies, POL (Point of Load) converters, and other power regulation circuits.
  • Filtering Circuits: Can be used for noise filtering in power lines and signal conditioning circuits.
  • Voltage Regulators: Employed in various voltage regulation circuits to provide a stable voltage output.
  • Portable Devices: Used in smartphones, tablets, laptops, and other portable electronic devices for power management.

Features:

  • High Current Capacity: Capable of handling high current levels without significant performance degradation.
  • Low DCR (DC Resistance): Minimizes power loss, thereby increasing efficiency.
  • Small Footprint: Its compact size allows for use in space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI) emissions, enhancing signal integrity.
  • Reliable Performance: Designed and manufactured for long-term reliability in demanding operating conditions.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.

Benefits:

  • Improved Efficiency: Low DC resistance minimizes power dissipation, leading to improved overall efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring better signal quality.
  • Stable Inductance: Provides consistent inductance values under varying operating conditions.
  • Space Saving: Small size allows for integration into compact electronic designs.
  • Long Lifespan: Built with high-quality materials to ensure long-term reliability.

Additional Details:

The SQV453226T-150K-N inductor features a ferrite core and is designed for surface mount technology (SMT). The inductance value is 15μH with a tolerance of ±10%. The saturation current and rated current can be found in the product datasheet available from Chilisin. The physical dimensions are approximately 4.5mm x 3.2mm x 2.6mm. It is also RoHS compliant. This component is well-suited for applications requiring a compact, efficient, and reliable power inductor.

You May Also Be Interested in

Level One
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess