EN
  • EN
  • DE

ADUM1285BRZ

Part No ADUM1285BRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3KV 2CH GEN PURP 8SOIC / 3 kV RMS Dual Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 35ns, 35ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series ADUM1285
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807209-ADUM1285BRZ
Ultra Librarian 3D Model Ultra Librarian ADUM1285BRZ CAD Model

Description

ADUM1285BRZ - Isolated Half-Duplex RS-485 Transceiver

The ADUM1285BRZ is a robust, high-performance isolated half-duplex RS-485 transceiver designed by Analog Devices Inc. This advanced component is engineered to provide reliable data communication on multipoint bus transmission lines while ensuring galvanic isolation between the data line and the rest of the system.

Key Features:

  • Integrated Isolation: With Analog Devices' iCoupler® technology, the ADUM1285BRZ offers up to 2.5 kV RMS of isolation for 1 minute, safeguarding your sensitive electronics from common mode transients and ground loops.
  • Half-Duplex RS-485 Communication: Designed for balanced data transmission, this transceiver is suitable for half-duplex communication, allowing bidirectional communication over a single pair of wires.
  • High Data Rates: It supports data rates up to 16 Mbps, making it ideal for high-speed data acquisition and control applications.
  • Thermal Shutdown Protection: The device features thermal shutdown protection to prevent damage from overheating.
  • High Common-Mode Transient Immunity: With an immunity specification of 25 kV/μs, the ADUM1285BRZ is highly resistant to electrical noise and transients on the data lines.
  • Extended Temperature Range: The device operates reliably across a wide temperature range from -40°C to +105°C, making it suitable for industrial environments.
  • Industry-Standard Footprint: The ADUM1285BRZ comes in a compact, RoHS-compliant, 8-lead SOIC package, ensuring compatibility with standard PCB layouts.

Applications:

The ADUM1285BRZ is versatile and can be used in a variety of applications where isolation is critical, including:

  • Industrial field buses
  • Building automation
  • Factory automation
  • Process control systems

Conclusion:

For engineers and designers looking for a reliable, high-speed, and isolated RS-485 transceiver, the ADUM1285BRZ from Analog Devices Inc. offers a compelling solution. Its combination of high data rate, robust isolation, and wide temperature range makes it an excellent choice for challenging industrial environments.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9889 $50.8113
41+ $2.4524 $100.5484
64+ $2.3758 $152.0512
87+ $2.2991 $200.0217
113+ $2.2225 $251.1425
151+ $1.9926 $300.8826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess