EN
  • EN
  • DE

ADUM1300WSRWZ-RL

Part No ADUM1300WSRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DGTL ISO 3CH LOGIC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel package
Technology Magnetic Coupling
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768234-ADUM1300WSRWZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM1300
Introduction Date May 09, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADUM1300WSRWZ-RL CAD Model

Description

ADUM1300WSRWZ-RL: A Robust Digital Isolator from Analog Devices Inc.

The ADUM1300WSRWZ-RL is a cutting-edge digital isolator manufactured by Analog Devices Inc., renowned for its exceptional performance in providing electrical isolation. This component is specifically designed to enhance system safety and signal integrity in a wide range of applications, including industrial, medical, and automotive systems where isolation is critical for operational security and functionality.

Key Features:

  • High-Speed Operation: The ADUM1300WSRWZ-RL supports data rates up to 10 Mbps, ensuring rapid communication between isolated domains without compromising data integrity.
  • Triple-Channel Isolation: Equipped with three independent isolation channels, it offers flexibility in connecting different circuit domains, each with a typical propagation delay of only 50 ns.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, the ADUM1300WSRWZ-RL provides magnetic isolation with the advantages of integrated, planar transformers. This results in a compact, reliable, and low-power solution compared to optocouplers.
  • Wide Operating Voltage Range: The device supports a wide range of supply voltages from 2.7 V to 5.5 V, accommodating various logic levels and power supplies.
  • High-Temperature Operation: It is capable of operating over an extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Enhanced Safety: The isolator boasts high surge protection and meets stringent safety standards with certifications such as UL, CSA, and VDE.

Applications:

  • Industrial Control Systems
  • Medical Equipment with Patient Safety Requirements
  • Isolated Sensor Interfaces
  • Automotive Control Systems
  • Isolated Data Communication

The ADUM1300WSRWZ-RL is available in a 16-lead SOIC wide-body package, providing ample space for the required creepage and clearance distances to maintain electrical isolation. The use of RoHS-compliant materials also ensures that the product adheres to environmental standards for hazardous substances.

With its robust design, high-speed performance, and advanced isolation capabilities, the ADUM1300WSRWZ-RL from Analog Devices Inc. is an ideal solution for designers looking to enhance the safety and integrity of their digital communication systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess