EN
  • EN
  • DE

S558-10GB-05

Part No S558-10GB-05
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description TRANSFORMER PULSE  /  160µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bel Fuse Inc.
Package Tape & Reel (TR)
Transformer Type LAN 10G Base-T
Inductance 160µH
Mounting SMD (SMT)
Height - Seated (Max) 0.290" (7.37mm)
Other Names R558-10GB-05
Standard Package 300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232771-S558-10GB-05
Ultra Librarian 3D Model Ultra Librarian S558-10GB-05 CAD Model

Description

The S558-10GB-05 is a Gigabit Ethernet single port discrete module LAN transformer manufactured by Bel Fuse Inc. These transformers are designed to provide isolation and common mode noise reduction in Ethernet applications, ensuring reliable data transmission and protecting sensitive circuitry. They are commonly used in networking equipment, telecommunications devices, and industrial automation systems.

Applications:

  • Ethernet ports: Used in Gigabit Ethernet ports for network interface cards (NICs) and motherboards.
  • Networking equipment: Found in routers, switches, and hubs for signal isolation and impedance matching.
  • Telecommunications devices: Employed in modems, IP phones, and other telecom equipment.
  • Industrial automation: Protects communication lines in industrial control systems.
  • Embedded systems: Integrated into embedded systems requiring Ethernet connectivity.

Features:

  • Gigabit Ethernet support: Designed for high-speed Gigabit Ethernet applications.
  • Isolation: Provides electrical isolation between the PHY and the Ethernet cable.
  • Common mode noise reduction: Attenuates common mode noise for improved signal quality.
  • Compact design: Allows for easy integration into various circuit designs.
  • Surface mount technology (SMT): Facilitates automated assembly.

Benefits:

  • Improved signal integrity: Reduces noise and interference for more reliable data transmission.
  • Enhanced system reliability: Protects Ethernet PHYs from voltage surges and transients.
  • Compliance with standards: Meets IEEE 802.3 standards for Gigabit Ethernet.
  • Space saving: Compact design enables use in small form-factor applications.
  • Simplified design: Integrates necessary isolation and impedance matching in a single component.

The S558-10GB-05 LAN transformer provides a high level of isolation, typically around 1500 Vrms, ensuring the safety and reliability of connected equipment. It is designed to meet the stringent requirements of Gigabit Ethernet, offering excellent performance in high-speed data transmission applications. The transformer's compact size and surface mount design make it easy to integrate into a wide range of products.

Technical Specifications: The specifications for S558-10GB-05 include parameters like inductance, turns ratio, isolation voltage, and insertion loss. Specific values can be found in the Bel Fuse Inc. datasheet for this part number. These parameters are critical for ensuring proper impedance matching and signal integrity in Ethernet applications.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess