EN
  • EN
  • DE

ADUM1301WTRWZ

Part No ADUM1301WTRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Triple-Channel Digital Isolators | DGTL ISO 2.5KV GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 32ns, 32ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADUM1301
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1142481-ADUM1301WTRWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM1301WTRWZ CAD Model

Description

ADUM1301WTRWZ by Analog Devices Inc.

The ADUM1301WTRWZ is a robust, high-performance triple-channel digital isolator from Analog Devices Inc., a leader in high-performance semiconductors. This device leverages Analog Devices' proprietary iCoupler® technology to achieve high-speed data transfer through magnetic isolation, which provides significant advantages over optocoupler-based solutions, including lower power consumption, higher data rates, and enhanced durability.

Key Features

  • Channels: 3 (Two Forward, One Reverse)
  • Isolation Voltage: 2500 Vrms for 1 minute
  • Data Rate: Up to 10 Mbps
  • Supply Voltage: 2.7 V to 5.5 V
  • Package: 16-SOIC Wide Body
  • Temperature Range: -40°C to +125°C
  • Regulatory Approvals: UL, CSA, IEC, and VDE certifications

Applications

The ADUM1301WTRWZ is ideal for a wide range of applications where data isolation is critical to protect sensitive electronic components from high voltages and noise. Common applications include:

  • Industrial automation and PLCs
  • Medical equipment
  • Power supply control
  • Data communication systems

Performance and Reliability

With its high-speed operation, the ADUM1301WTRWZ ensures reliable data transmission even in harsh industrial environments. The device's low power consumption and wide temperature range make it suitable for energy-sensitive and extreme operating conditions. Its robust isolation voltage rating provides a significant barrier against transient voltages, making it a safe choice for critical applications.

Easy Integration

The compact 16-SOIC package allows for easy integration into various designs without taking up significant board space. The ADUM1301WTRWZ is fully compliant with several international safety standards, simplifying the approval process for end products that incorporate this digital isolator.

For engineers and designers looking for a reliable and high-performing isolation solution, the ADUM1301WTRWZ from Analog Devices Inc. offers a combination of advanced features that ensure seamless operation in a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5178 $57.5890
11+ $9.4505 $103.9555
17+ $9.1552 $155.6384
23+ $8.8599 $203.7777
30+ $8.5645 $256.9350
40+ $7.6786 $307.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess