EN
  • EN
  • DE

ADUM1311ARWZ

Part No ADUM1311ARWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 3-CH 1Mbps 16-Pin SOIC W Tube / DGTL ISO 3.75KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 40ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009482-ADUM1311ARWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM1311
Introduction Date June 01, 2004
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM1311ARWZ CAD Model

Description

The ADUM1311ARWZ is a robust, high-performance digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of their iCoupler® family, which uses innovative chip-scale transformer technology to achieve isolation. It is designed to facilitate signal transfer across an isolation barrier while maintaining data integrity and isolating high voltages.

Key Features

  • Triple-Channel Isolator: The device features three independent isolation channels, which can be used in various configurations such as three forward channels, two forward and one reverse, or one forward and two reverse channels.
  • High Data Rates: It supports data rates up to 10 Mbps, making it suitable for high-speed digital interfacing.
  • Wide Supply Voltage Range: The ADUM1311ARWZ operates with a supply voltage range of 2.7 V to 5.5 V, accommodating various logic levels and system requirements.
  • High-Temperature Operation: With an operational temperature range of -40°C to +125°C, it is well-suited for industrial environments.
  • High Isolation Voltage: It offers an isolation voltage of 2.5 kVrms for 1 minute, providing reliable protection against high voltage transients.
  • Low Power Consumption: The device's low power consumption makes it ideal for power-sensitive applications.
  • Regulatory Approvals: It is UL recognized, CSA certified, and IEC 60950-1 certified, ensuring compliance with international safety standards.

Applications

The ADUM1311ARWZ is an essential component in a wide range of applications, including:

  • Industrial automation and process control
  • Isolated SPI interfaces
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Isolated RS-232/RS-422/RS-485 interfaces
  • Test and measurement equipment

With its combination of high-speed data transfer, strong isolation capabilities, and flexible channel configurations, the ADUM1311ARWZ is a versatile solution for systems that require reliable isolation to protect sensitive electronics and ensure user safety.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0196 $50.4900
53+ $1.8918 $100.2654
83+ $1.8279 $151.7157
118+ $1.7000 $200.6000
153+ $1.6361 $250.3233
191+ $1.5722 $300.2902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,983 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess