EN
  • EN
  • DE

LP3990TLX-1.5/NOPB

Part No LP3990TLX-1.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.15A 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.2V @ 150mA
Output Current 150mA
Operating Supply Current 80μA to 120μA
PSRR 55dB to 35dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 4-DSBGA
Win Source Part Number 1056771-LP3990TLX-1.5/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP3990TLX-1.5/NOPB CAD Model

Description

Product Overview: LP3990TLX-1.5/NOPB

The LP3990TLX-1.5/NOPB is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments (TI), designed to maintain precision voltage regulation and stability. This LDO is particularly suitable for portable and battery-powered applications due to its low power consumption and compact form factor. The LP3990TLX-1.5/NOPB offers a fixed output voltage of 1.5V, which is ideal for supplying power to low-voltage digital circuits and microprocessors.

Key Features

  • Low Dropout Voltage: The device provides excellent regulation with a very low dropout voltage, which enhances the energy efficiency of the overall system.
  • High Accuracy: With an output voltage accuracy of ±1%, the LP3990TLX-1.5/NOPB ensures reliable power delivery for sensitive electronic components.
  • Low Quiescent Current: The quiescent current is extremely low, making it an excellent choice for battery-powered devices where power conservation is crucial.
  • Thermal and Overcurrent Protection: The LDO comes with built-in thermal shutdown and current limit features to protect against excessive temperature and current conditions.
  • Noise Performance: The LP3990TLX-1.5/NOPB is designed for low noise operation, which is critical for RF and precision analog applications.
  • Stability: Stable with low-ESR ceramic capacitors, which reduces the size of the external components and the overall solution footprint.

Applications

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN and Bluetooth® Devices
  • Handheld GPS Units
  • MP3 Players
  • Digital Cameras

The LP3990TLX-1.5/NOPB is provided in a space-saving 5-pin leadless package, making it particularly suitable for space-constrained applications. It is characterized for performance over a wide temperature range of −40°C to 125°C, which ensures reliable operation under various environmental conditions. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

With its combination of features, the LP3990TLX-1.5/NOPB from Texas Instruments represents a versatile power management solution that meets the stringent requirements of modern portable electronics.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4755 $52.3050
260+ $0.3902 $101.4520
400+ $0.3780 $151.2000
550+ $0.3658 $201.1900
710+ $0.3536 $251.0560
950+ $0.3170 $301.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,600 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess