EN
  • EN
  • DE

ADUM1400WTRWZ-RL

Part No ADUM1400WTRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DGTL ISO 4CH LOGIC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 32ns, 32ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 130919-ADUM1400WTRWZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM1400WTRWZ-RL CAD Model

Description

ADUM1400WTRWZ-RL: Digital Isolator from Analog Devices Inc.

The ADUM1400WTRWZ-RL is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to provide reliable signal isolation in a variety of electronic applications. This component is part of the ADUM1400 series, which is well-regarded for its use of iCoupler® technology to achieve high insulation and signal integrity without the need for the traditional optocoupler.

The ADUM1400WTRWZ-RL offers four independent isolation channels in a wide-body, 16-lead SOIC package. It is characterized by its low power consumption and high data rate, capable of operating at up to 10 Mbps. This makes it an ideal choice for isolating digital signals such as SPI, I2C, or other serial interfaces that require fast and efficient communication between different voltage domains or between devices that need electrical isolation due to noise concerns or ground loop elimination.

One of the key features of this digital isolator is its ability to provide robust isolation for up to 2.5kV RMS. This high isolation voltage ensures that the device can be used in applications requiring stringent safety standards, including industrial control systems, medical equipment, and power supply management. Additionally, the ADUM1400WTRWZ-RL has been certified to meet international safety standards such as UL, CSA, and VDE, providing designers with the confidence that their designs will adhere to global regulatory requirements.

The device also boasts a wide operating temperature range from -40°C to +125°C, which ensures reliable performance in harsh environments. With a default high-output state, the ADUM1400WTRWZ-RL ensures fail-safe operation, particularly beneficial in safety-critical applications where signal integrity is paramount.

Furthermore, the ADUM1400WTRWZ-RL is available in a tape and reel format (denoted by the 'RL' suffix), which facilitates automated assembly processes, making it suitable for high-volume production. Analog Devices Inc. has designed this component for easy implementation into existing systems, offering a solution that combines performance, safety, and ease of use for engineers and designers across various industries.

In summary, the ADUM1400WTRWZ-RL from Analog Devices Inc. represents a state-of-the-art solution for digital signal isolation, providing high-speed communication, robust electrical isolation, and compliance with international safety standards, all within a compact, easy-to-use package.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess