EN
  • EN
  • DE
  • IT

ADUM1402ARW-RL

Part No ADUM1402ARW-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197178-ADUM1402ARW-RL
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Isolators Digital Isolators
Series iCoupler®
Package Tape & Reel (TR)
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Ultra Librarian 3D Model Ultra Librarian ADUM1402ARW-RL CAD Model

Description

ADUM1402ARW-RL: A Robust Digital Isolator from Analog Devices Inc.

The ADUM1402ARW-RL is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to provide reliable signal isolation in a variety of electronic applications. This component utilizes Analog Devices' proprietary iCoupler® technology to transfer digital signals across an isolation barrier, ensuring the integrity of the data and the safety of the receiving end of the system.

Featuring four independent isolation channels, the ADUM1402ARW-RL is capable of bidirectional communication, making it a versatile solution for systems that require data exchange in both directions. Each channel supports data rates up to 10 Mbps, offering high-speed performance that is suitable for modern digital communication standards.

The isolator comes in a 16-lead SOIC wide-body package, denoted by the "ARW" in its part number, which provides a robust isolation voltage rating of 2500 Vrms for 1 minute. This makes the ADUM1402ARW-RL an excellent choice for applications needing a high degree of electrical insulation, such as industrial automation, power supply control, and data acquisition systems.

One of the key advantages of the ADUM1402ARW-RL is its ease of use. Unlike traditional optocouplers, it does not require any additional components like external drivers or clamping diodes. This simplifies the design process and reduces the overall footprint on the PCB, saving valuable space in compact electronic designs.

The device operates over the wide temperature range of -40°C to +105°C, ensuring reliable performance in harsh environmental conditions. Furthermore, it is compliant with several industry safety standards, including UL, CSA, and IEC, which attest to its safety and reliability for use in electrical isolation applications.

In summary, the ADUM1402ARW-RL from Analog Devices Inc. is a high-performance, reliable solution for digital signal isolation needs. With its high-speed data transfer, robust isolation capabilities, and compliance with safety standards, it is an ideal choice for engineers looking to incorporate safe and efficient isolation in their designs.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5941 $51.8820
42+ $2.4299 $102.0558
64+ $2.3478 $150.2592
92+ $2.1836 $200.8912
119+ $2.1015 $250.0785
149+ $2.0195 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess