EN
  • EN
  • DE

ADUM140E1WBRWZ

Part No ADUM140E1WBRWZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 3750VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 3750Vrms 4 Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series Automotive
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADUM140
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADUM140E1WBRWZ
Standard Package 47
Win Source Part Number 1043874-ADUM140E1WBRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM140E1WBRWZ CAD Model

Description

ADUM140E1WBRWZ - Analog Devices Inc.

The ADUM140E1WBRWZ is a cutting-edge digital isolator component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to provide robust and reliable signal isolation for various applications, including industrial, medical, and automotive systems.

Key Features:

  • High Data Rate: The device supports data rates up to 10 Mbps, ensuring swift and efficient data transfer that is essential for modern high-speed systems.
  • Quad-Channel Isolation: With four independent isolation channels, the ADUM140E1WBRWZ offers versatility in isolating multiple digital signals within a single package.
  • Superior Isolation: The isolator provides robust galvanic isolation up to 2.5 kV RMS, safeguarding sensitive components from high voltage transients and noise.
  • Low Power Consumption: Engineered for energy efficiency, the device operates with low power consumption, making it suitable for power-sensitive applications.
  • Wide Temperature Range: It operates reliably over an extended industrial temperature range from -40°C to +125°C, ensuring performance in harsh environments.

Applications:

The ADUM140E1WBRWZ is ideal for a broad range of applications where signal integrity and isolation are critical. It is commonly used in:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Automotive systems requiring isolation for CAN or LIN bus interfaces
  • Isolated sensor interfaces and data acquisition systems

Package and Quality:

The ADUM140E1WBRWZ comes in a compact, surface-mount 16-lead SOIC wide body package, which is RoHS compliant and suitable for space-constrained applications. Analog Devices Inc. ensures high-quality manufacturing standards, making this digital isolator reliable for both prototyping and mass production needs.

With its robust design and high-performance capabilities, the ADUM140E1WBRWZ from Analog Devices Inc. is an excellent choice for designers looking to enhance system safety and integrity through superior electrical isolation.

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess