EN
  • EN
  • DE

ADUM142D0BRQZ-RL7

Part No ADUM142D0BRQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 150Mbps 75kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name ADUM142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , -2735-ADUM142D0BRQZ-RL7TR, ADUM142D0BRQZ-RL7-ND, -2735-ADUM142D0BRQZ-RL7TR-ND, 505-ADUM142D0BRQZ-RL7CT, 505-ADUM142D0BRQZ-RL7TR, -2735-ADUM142D0BRQZ-RL7DKR, -2735-ADUM142D0BRQZ-RL7CT, 505-ADUM142D0BRQZ-RL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911072-ADUM142D0BRQZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM142D0BRQZ-RL7 CAD Model

Description

Product Overview: ADUM142D0BRQZ-RL7 by Analog Devices Inc.

The ADUM142D0BRQZ-RL7 is a cutting-edge digital isolator product from Analog Devices Inc., a leading manufacturer renowned for its high-performance semiconductor devices. Designed to facilitate reliable communication between circuits while maintaining electrical isolation, this component is an essential solution for applications that require safety and signal integrity.

Key Features and Benefits

  • High Data Rates: The ADUM142D0BRQZ-RL7 supports data rates up to 10 Mbps, making it suitable for high-speed digital interfacing.
  • Quad-Channel Isolation: This device features four independent isolation channels, providing versatility in isolating multiple digital signals within a single package.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, the ADUM142D0BRQZ-RL7 offers magnetic coupling functionality, which ensures robust galvanic isolation and minimizes design complexity.
  • Low Power Consumption: Designed with energy efficiency in mind, this digital isolator operates with low power consumption, making it ideal for power-sensitive applications.
  • High Isolation Voltage: The device is rated for an isolation voltage of 2500 Vrms, ensuring safety and reliability in high-voltage environments.
  • Wide Temperature Range: It operates over a wide temperature range from -40°C to +125°C, accommodating various industrial and automotive temperature requirements.

Applications

The ADUM142D0BRQZ-RL7 is suitable for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Automotive systems where signal integrity is critical
  • Isolated sensor interfaces and data acquisition systems
  • Power supply control and monitoring

Quality and Reliability

Analog Devices Inc. ensures that the ADUM142D0BRQZ-RL7 meets the highest quality and reliability standards. Each unit undergoes rigorous testing to guarantee performance under the specified conditions. The device is also available in a compact, RoHS-compliant, 16-lead QSOP package, making it suitable for space-constrained applications.

Whether you're designing a new system or upgrading an existing one, the ADUM142D0BRQZ-RL7 from Analog Devices Inc. offers the isolation, performance, and reliability you need to ensure your product's success.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess