EN
  • EN
  • DE

ADUM142E1BRWZ-RL

Part No ADUM142E1BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3750Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADUM142E1BRWZ-RLTR, ADUM142E1BRWZ-RL-ND, 505-ADUM142E1BRWZ-RLDKR, 505-ADUM142E1BRWZ-RLCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911073-ADUM142E1BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM142E1BRWZ-RL CAD Model

Description

Analog Devices Inc. ADUM142E1BRWZ-RL Digital Isolators

The ADUM142E1BRWZ-RL from Analog Devices Inc. is a state-of-the-art digital isolator designed to offer superior performance and reliability for a wide range of applications that require signal isolation. This particular model is part of the robust iCoupler® family, which utilizes Analog Devices' proprietary technology to merge high-speed CMOS and monolithic air-core transformer technologies, providing outstanding data protection and noise immunity.

The ADUM142E1BRWZ-RL is a quad-channel digital isolator with a channel configuration of 3/1, meaning it has three forward and one reverse channel. This configuration allows for versatile data flow management in complex systems. With a maximum data rate of 1 Mbps, this digital isolator is well-suited for applications where moderate speed and high integrity of data transfer are required.

One of the key features of this product is its high isolation voltage, rated at 2500 Vrms for 1 minute, which ensures that the device can handle substantial transient voltages, making it ideal for harsh electrical environments. Additionally, the ADUM142E1BRWZ-RL boasts an impressive common-mode transient immunity of >25 kV/μs, offering protection against high-voltage spikes and ensuring stable performance under electrical stress.

Furthermore, the ADUM142E1BRWZ-RL is designed with low power consumption in mind, making it suitable for power-sensitive applications. It operates within the wide supply voltage range of 2.25 V to 5.5 V, allowing for flexibility in various system designs. The product is available in a 16-lead SOIC wide-body package, which provides ample board space for PCB design and is RoHS compliant.

With its high isolation capabilities and robust performance, the ADUM142E1BRWZ-RL is an excellent choice for industrial applications such as process control systems, data acquisition systems, and other applications requiring signal isolation like medical equipment and electrically noisy environments. It ensures that digital signals are transferred accurately and safely, isolating sensitive components from potential electrical hazards.

Overall, the ADUM142E1BRWZ-RL represents Analog Devices Inc.'s commitment to providing high-quality, reliable isolation solutions that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4854 $52.2810
35+ $2.8598 $100.0930
55+ $2.7705 $152.3775
75+ $2.6811 $201.0825
97+ $2.5917 $251.3949
130+ $2.3236 $302.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess