EN
  • EN
  • DE

SSM2305RMZ-R2

Part No SSM2305RMZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 2.8W 8MSOP / Amplifier IC 1-Channel (Mono) Class D 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tape & Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.8W x 1 @ 4Ohm
Voltage - Supply 2.2V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-MSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Base Product Number SSM2305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names SSM2305RMZ-R2-ND,2156-SSM2305RMZ-R2,SSM2305RMZ-R2TR,ANAANASSM2305RMZ-R2,SSM2305RMZ-R2CT,SSM2305RMZ-R2DKR,-2735-SSM2305RMZ-R2CT,SSM2305RMZR2
Standard Package 250
Win Source Part Number 1094590-SSM2305RMZ-R2
Ultra Librarian 3D Model Ultra Librarian SSM2305RMZ-R2 CAD Model

Description

SSM2305RMZ-R2 - A High-Efficiency Audio Amplifier from Analog Devices Inc.

The SSM2305RMZ-R2 is a state-of-the-art audio amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out for its high efficiency, compact size, and exceptional audio performance, making it an ideal choice for portable and space-constrained applications.

Key Features:

  • Class-D Amplifier: The SSM2305RMZ-R2 employs a Class-D architecture that offers power efficiency advantages over traditional Class-AB amplifiers. This leads to extended battery life in portable devices and reduced heat dissipation.
  • Output Power: It is capable of delivering 2.8W of continuous output power with a 4Ω load, and 1.7W with an 8Ω load, making it suitable for a wide range of audio applications.
  • Filterless Design: The innovative filterless modulation scheme eliminates the need for an external LC output filter, reducing the overall component count and system cost.
  • Single-Supply Operation: The amplifier operates from a single 2.5V to 5.5V supply, allowing for easy integration into various circuit designs.
  • High Efficiency: With an efficiency of 90%, the SSM2305RMZ-R2 minimizes power loss and is perfect for battery-powered devices.
  • Pop & Click Suppression: It includes a pop and click suppression circuit that reduces noise which can occur during turn-on and turn-off transitions.
  • Thermal Protection: The device also features thermal overload protection to safeguard the amplifier from damage due to overheating.

Applications:

The SSM2305RMZ-R2 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Portable Electronic Devices
  • Mobile Phones and Tablets
  • Personal Media Players
  • Handheld Gaming Consoles
  • GPS Units
  • Small Speaker Systems

With its impressive mix of power, efficiency, and audio fidelity, the SSM2305RMZ-R2 from Analog Devices Inc. represents an excellent choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0888 $52.5096
35+ $2.8933 $101.2655
54+ $2.7955 $150.9570
77+ $2.6000 $200.2000
100+ $2.5023 $250.2300
125+ $2.4046 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess