EN
  • EN
  • DE

22033\32MB\4Mx16\4C\Tin

Part No 22033\32MB\4Mx16\4C\Tin
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description EDO SIMM 8Mx32-50
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951804-22033\32MB\4Mx16\4C\Tin
Series *
Ultra Librarian 3D Model Ultra Librarian 22033\32MB\4Mx16\4C\Tin CAD Model

Description

The 22033\32MB\4Mx16\4C\Tin is a memory module manufactured by Hynix Semiconductor. Based on the product identifier, this is a 32MB memory module, likely composed of 4Mx16 memory chips. The "Tin" suffix probably refers to tin plating on the connector pins.

Applications:

  • Legacy Computer Systems
  • Embedded Systems
  • Industrial Automation Equipment
  • Networking Devices (Older Generation)
  • Legacy Printers and Scanners

Features:

  • 32MB Capacity: Offers 32 megabytes of memory storage.
  • 4Mx16 Configuration: Organized as 4 million words by 16 bits.
  • 4C: Likely refers to a specific revision or configuration code.
  • Tin Plating: Tin plating on connector pins for solderability and corrosion resistance.
  • Module Form Factor: Likely a SIMM or DIMM, depending on the system.

Benefits:

  • Memory Expansion: Provides additional memory capacity for compatible systems.
  • System Compatibility: Designed for specific older computer systems or embedded applications.
  • Reliable Performance: Offers stable and dependable memory storage.
  • Cost-Effective Upgrade: Provides a relatively inexpensive way to increase system memory.
  • Legacy System Support: Enables continued operation of older computing systems.

Additional Details:

Given the age of this module, it's likely a SDRAM or similar older memory technology. The exact form factor (DIMM, SIMM), voltage requirements, and timing specifications would depend on the specific system it was designed for. The "4C" likely refers to a specific manufacturing batch or timing specification. It is essential to consult the Hynix datasheet or documentation for the specific module to determine compatibility and proper installation procedures. This module is likely unbuffered and non-ECC. Sourcing this module may be difficult, and compatibility with modern systems is highly improbable. Identifying the correct pinout is essential.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess