EN
  • EN
  • DE

B82442A1155J000

Part No B82442A1155J000
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description FIXED IND 1.5MH 70MA 16 OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 1.5mH
Tolerance ±5%
Current Rating 70mA
DC Resistance (DCR) 16 Ohm Max
Q @ Freq 30 @ 252kHz
Frequency - Self Resonant 1.4MHz
Ratings AEC-Q200
Temperature Range - Operating -55°C to 125°C
Frequency - Test 252kHz
Mounting SMD (SMT)
Dimension 0.220" L x 0.197" W (5.60mm x 5.00mm)
Height - Seated (Max) 0.209" (5.30mm)
Win Source Part Number 1021738-B82442A1155J000
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B82442A1155J000 CAD Model

Description

The B82442A1155J000 is a fixed inductor manufactured by EPCOS (TDK). Fixed inductors are fundamental passive components used in electronic circuits for a variety of purposes, including filtering, energy storage, and impedance matching. They work by storing energy in a magnetic field created by the flow of electric current through a coil of wire.

Applications

  • Power Supplies (Switching Regulators)
  • DC-DC Converters
  • EMI/RFI Filtering
  • RF Circuits (Tuning, Matching)
  • Signal Processing (Filters)

Features

  • Fixed Inductance Value
  • High Current Capacity
  • Low DC Resistance (DCR)
  • Shielded Construction (Reduces EMI)
  • Compact Size
  • High Reliability

Benefits

  • Efficient Energy Storage and Release
  • Effective Suppression of Electromagnetic Interference (EMI)
  • Stable and Predictable Performance
  • Reduced Power Losses
  • Space-Saving Design
  • Long Operational Life

Additional Details

The key characteristics of the B82442A1155J000 inductor include its inductance value (measured in Henries or millihenries), tolerance, saturation current (the maximum current it can handle before its inductance drops significantly), DC resistance (DCR), and self-resonant frequency (SRF). Shielded inductors are designed to minimize electromagnetic interference (EMI) with surrounding components. The construction and materials used in the inductor determine its performance characteristics. For precise specifications, including inductance, tolerance, saturation current, DCR, SRF, Q-factor, and physical dimensions, consult the official EPCOS (TDK) datasheet. This inductor contributes to the overall efficiency and stability of electronic circuits by providing energy storage, filtering, and impedance matching functions. Proper selection of the inductor based on circuit requirements is crucial for optimal performance.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess