EN
  • EN
  • DE
  • IT

ADUM1442ARQZ-RL7

Part No ADUM1442ARQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 2500Vrms Channel 2Mbps 25kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name ADUM1442
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM1442ARQZ-RL7-ND, ADUM1442ARQZ-RL7DKR, ADUM1442ARQZ-RL7CT, ADUM1442ARQZ-RL7TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860556-ADUM1442ARQZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM1442ARQZ-RL7 CAD Model

Description

The ADUM1442ARQZ-RL7 is a high-performance, quad-channel digital isolator manufactured by Analog Devices Inc. This component employs Analog Devices' innovative iCoupler® technology to achieve high-speed data transfer through magnetic coupling, which is encapsulated within a small form factor IC package. This technology provides significant advantages over traditional optocouplers by offering lower power consumption, improved data rates, and enhanced reliability.

The ADUM1442ARQZ-RL7 is designed to improve system safety and signal integrity, making it an ideal solution for applications that require electrical isolation between the input and output to protect against high voltage spikes and surges. It is commonly used in industrial automation, medical equipment, power supply units, and other environments where isolation is critical for both performance and safety.

Key Features:

  • Channels: 4 independent isolation channels.
  • Isolation Voltage: Provides 2500 V RMS for 1 minute per UL 1577.
  • Data Rate: Capable of data rates up to 1 Mbps.
  • Supply Voltage: Operates with a supply voltage range of 2.7 V to 5.5 V.
  • Low Power: Features low power consumption, making it suitable for power-sensitive applications.
  • Package: Offered in a compact, RoHS-compliant, 16-lead QSOP package.
  • Temperature Range: Industrial temperature range from -40°C to +125°C.
  • Regulatory Approvals: Compliant with regulatory standards, ensuring a high level of safety and reliability.

Applications:

  • Industrial Automation Systems
  • Medical Equipment
  • Data Communication Systems
  • Power Supply & Management Modules

The ADUM1442ARQZ-RL7 is available in tape and reel packaging, designated by the suffix 'RL7', which facilitates efficient assembly during the manufacturing process. With its robust design and advanced capabilities, this digital isolator from Analog Devices Inc. is a dependable choice for engineers looking to enhance their system's performance while ensuring stringent isolation requirements are met.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 8CH GP 20-SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.7772
Analog Devices Inc.
DGTL ISOLTR 5KV 7CH SPI 20-SOIC
Lowest to $30.9459
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.0123
Analog Devices Inc.
DGTL ISOLTR 2.5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9023 $51.6092
10+ $10.5865 $105.8650
15+ $10.2557 $153.8355
21+ $9.9249 $208.4229
27+ $9.5940 $259.0380
35+ $8.6016 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess