EN
  • EN
  • DE

ADUM2200BRWZ

Part No ADUM2200BRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 2CH GEN PURP 16SOIC / Digital Isolator CMOS 2-CH 10Mbps 16-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 143701-ADUM2200BRWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADuM2200
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADUM2200BRWZ CAD Model

Description

ADUM2200BRWZ Digital Isolator by Analog Devices Inc.

The ADUM2200BRWZ is a robust digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This cutting-edge component is engineered to provide effective isolation in digital signal processing applications, ensuring signal integrity and protecting sensitive electronic equipment from harmful voltage transients and ground loops.

Key Features

  • Dual-Channel Isolation: The ADUM2200BRWZ features two independent isolation channels, facilitating bidirectional communication and providing flexibility in system design.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, this digital isolator offers superior performance over optocouplers by integrating high-speed CMOS and monolithic air-core transformer technology.
  • High Data Rates: It supports data rates up to 25 Mbps, making it suitable for high-speed applications that require rapid data transmission without compromising isolation performance.
  • Wide Supply Voltage Range: The device operates across a wide supply voltage range from 3.0 V to 5.5 V, providing design flexibility for various power environments.
  • High-Temperature Operation: With an operating temperature range of -40°C to +125°C, the ADUM2200BRWZ is designed to withstand harsh industrial environments.
  • Robust Isolation: Certified to provide up to 2500 V RMS isolation for 1 minute, this digital isolator ensures safety and compliance with international standards.
  • Compact SOIC Package: Housed in a 16-lead SOIC package, the ADUM2200BRWZ offers a compact footprint that is ideal for space-constrained applications.

Applications

The ADUM2200BRWZ is suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Medical equipment with stringent isolation requirements
  • Power supply monitoring and regulation
  • Isolated sensor interfaces

With its combination of high-speed performance, reliable isolation, and flexible operation, the ADUM2200BRWZ from Analog Devices Inc. is an excellent choice for designers looking to enhance the safety and integrity of their electronic systems. Its compact size and compatibility with a wide range of operating conditions make it a versatile solution for isolating sensitive circuits in a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7963 $53.8890
70+ $1.4739 $103.1730
110+ $1.4279 $157.0690
145+ $1.3818 $200.3610
190+ $1.3358 $253.8020
255+ $1.1976 $305.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess