EN
  • EN
  • DE
  • IT

ADUM240E0BRIZ

Part No ADUM240E0BRIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADUM240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860574-ADUM240E0BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM240E0BRIZ CAD Model

Description

Overview of ADUM240E0BRIZ by Analog Devices Inc.

The ADUM240E0BRIZ is a cutting-edge digital isolator product designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the robust iCoupler family, which provides reliable signal isolation for a variety of applications, including industrial, healthcare, and consumer electronics.

Key Features and Benefits

  • Integrated Isolation: The ADUM240E0BRIZ offers quad-channel isolation, with each channel capable of transmitting data bidirectionally. This makes it an ideal choice for applications requiring multiple isolation channels while minimizing board space and system complexity.
  • High Data Rate: With a data rate of up to 1 Mbps, this digital isolator can support fast communication protocols, ensuring rapid data transfer and system responsiveness.
  • Robust Isolation: The device is rated for a working voltage of up to 300 V RMS, providing secure isolation and protecting sensitive circuitry from high voltages and common-mode transients.
  • Low Power Consumption: Its low power operation is suitable for energy-sensitive applications, helping to reduce overall power consumption and heat generation within electronic systems.
  • Wide Temperature Range: The ADUM240E0BRIZ is designed to operate over a wide temperature range, from -40°C to +125°C, making it reliable in harsh environmental conditions.

Applications

The versatility of the ADUM240E0BRIZ digital isolator lends itself to a broad spectrum of applications. It is commonly used in industrial field buses for isolated sensor interfaces and actuator control. In healthcare, it provides electrical isolation for medical devices that require stringent safety standards. Additionally, it is suitable for use in automotive systems, where reliable isolation is critical for the safety and functionality of the vehicle's electronic systems.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADUM240E0BRIZ is no exception. It is manufactured with the highest standards, ensuring consistent performance and reliability. The device is available in a compact, surface-mount 16-lead SOIC package, which is RoHS compliant and designed for lead-free soldering, adhering to environmental regulations.

With its combination of high performance, integrated features, and trusted manufacturing, the ADUM240E0BRIZ from Analog Devices Inc. is an excellent choice for designers seeking a reliable digital isolator solution.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $6.8734
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 1CH GP 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 1CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $12.9281
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $12.6149
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.7294

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3271 $58.2897
17+ $6.8324 $116.1508
26+ $6.6190 $172.0940
35+ $6.4054 $224.1890
46+ $6.1919 $284.8274
61+ $5.5514 $338.6354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess