EN
  • EN
  • DE

ADUM3190ARQZ-RL7

Part No ADUM3190ARQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATOR 16QSOP / High Stability Isolated Error Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Isolator, Error Amplifier
Applications Shunt Regulators, Linear Power Supplies, Inverters, UPS
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Part Number Series ADUM3190
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805203-ADUM3190ARQZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3190ARQZ-RL7 CAD Model

Description

ADUM3190ARQZ-RL7 - Precision Isolation Amplifier

The ADUM3190ARQZ-RL7 is a state-of-the-art precision isolation amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is engineered to provide precise, stable, and reliable signal isolation for a wide range of applications, including industrial process controls, medical equipment, and power supply management systems.

Key Features

  • High Accuracy: The ADUM3190ARQZ-RL7 boasts a high level of accuracy, which is crucial for critical applications where precise signal measurement is essential.
  • Isolation Capability: With robust isolation capabilities, this amplifier ensures that signals are transmitted without interference from high voltages and noise from the system's input to its output.
  • Compact Package: Housed in a compact, RoHS-compliant QSOP package, the ADUM3190ARQZ-RL7 is designed for space-constrained applications, allowing for efficient use of PCB real estate.
  • Enhanced Stability: The device is characterized by its enhanced stability over time and temperature variations, ensuring consistent performance throughout its operational life.
  • Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for energy-sensitive designs.

Applications

The precision and reliability of the ADUM3190ARQZ-RL7 make it an excellent choice for a variety of applications, including:

  • Industrial process control systems
  • Medical instrumentation
  • Battery-powered devices
  • Power supply monitoring and control
  • Data acquisition systems

Technical Specifications

The ADUM3190ARQZ-RL7 operates over a wide supply voltage range and features a high common-mode rejection ratio (CMRR), low offset voltage, and low gain error. These technical specifications ensure that the device can handle demanding applications that require high precision and stability.

For engineers and designers looking for a reliable isolation amplifier that combines accuracy with high isolation capabilities, the ADUM3190ARQZ-RL7 from Analog Devices Inc. is an excellent choice. It offers the performance and quality expected from a leading semiconductor manufacturer, making it a valuable component in any precision signal isolation application.

You May Also Be Interested in

Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5819 $51.6380
42+ $2.4185 $101.5770
65+ $2.3368 $151.8920
93+ $2.1733 $202.1169
120+ $2.0916 $250.9920
150+ $2.0099 $301.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,310 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess