EN
  • EN
  • DE

ADUM3201WARZ-RL7

Part No ADUM3201WARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Dual-Channel, Digital Isolators, Enhanced System-Level ESD Reliability | DGTL ISO 2.5KV GEN PURP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 150ns, 150ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time 10ns, 10ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM3201
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 729483-ADUM3201WARZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM3201WARZ-RL7 CAD Model

Description

Product Overview: ADUM3201WARZ-RL7

The ADUM3201WARZ-RL7 is a robust, high-performance digital isolator designed and manufactured by Analog Devices Inc., a leader in the field of high-performance semiconductors. This product is part of the ADuM3200/ADuM3201 series, which utilizes Analog Devices' proprietary iCoupler® technology to facilitate signal transfer across a galvanic isolation barrier, ensuring reliable data communication without the need for traditional optocouplers.

Key Features

  • Dual-Channel Isolation: The ADUM3201WARZ-RL7 offers two independent isolation channels, providing flexibility for bidirectional communication or isolating separate signals.
  • High Data Rates: With support for data rates up to 25 Mbps, this isolator is well-suited for high-speed digital interfacing, making it an excellent choice for a wide range of applications.
  • Robust Isolation: Certified with a 2500 Vrms isolation rating for 1 minute per UL 1577, it provides reliable protection for sensitive circuits against high voltages and transients.
  • Low Power Consumption: The device is energy efficient, minimizing power consumption and heat generation, which is critical for power-sensitive applications.
  • Wide Temperature Range: It operates over the industrial temperature range of -40°C to +125°C, ensuring performance under extreme conditions.

Applications

The ADUM3201WARZ-RL7 is versatile and can be used in various applications where isolation is critical, such as:

  • Industrial automation and process control systems
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Data communication systems
  • Peripheral interfaces

Package and Quality

This product is available in a compact 16-lead SOIC package with a RoHS-compliant design, denoted by the "RL7" suffix in the part number. The package is optimized for space-constrained applications while providing robust isolation. Analog Devices Inc. ensures high standards of quality and reliability for the ADUM3201WARZ-RL7, making it a trustworthy choice for critical applications that demand the highest level of performance and safety.

For designers and engineers looking for a reliable isolation solution, the ADUM3201WARZ-RL7 from Analog Devices Inc. offers a perfect blend of performance, power efficiency, and reliability.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5471 $57.2826
13+ $7.8335 $101.8355
20+ $7.5887 $151.7740
28+ $7.3439 $205.6292
36+ $7.0991 $255.5676
48+ $6.3648 $305.5104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,817 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess