EN
  • EN
  • DE

ADUM3201WCRZ

Part No ADUM3201WCRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 2CH GP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 2500Vrms Channel 25Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series Automotive
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADuM3201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860583-ADUM3201WCRZ
Ultra Librarian 3D Model Ultra Librarian ADUM3201WCRZ CAD Model

Description

ADUM3201WCRZ Digital Isolator by Analog Devices Inc.

The ADUM3201WCRZ is a high-performance, dual-channel digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component utilizes Analog Devices' proprietary iCoupler® technology to achieve high-speed data transfer through magnetic isolation, which provides significant advantages over optocouplers by offering lower power consumption, improved data rates, and enhanced stability over temperature and time.

Key Features

  • Isolation Voltage: The ADUM3201WCRZ offers an isolation voltage of 2500 Vrms for 1 minute, providing reliable protection for sensitive circuitry from high voltage transients.
  • Data Rate: It supports a data rate of up to 25 Mbps, ensuring high-speed communication between isolated domains.
  • Channel Configuration: The device features two independent isolation channels in a forward and reverse direction, making it versatile for various bidirectional communication protocols.
  • Power Supply: Its dual power supply ranges from 3.0 V to 5.5 V accommodate a variety of logic levels and system requirements.
  • High Integration: The integration of multiple channels in a single package reduces board space and simplifies design.
  • Robustness: The device is rated for an industrial temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments.

Applications

The ADUM3201WCRZ is ideal for a range of applications where data isolation is critical, such as:

  • Industrial automation and control systems
  • Isolated SPI interface or I2C interface
  • Medical equipment with stringent safety requirements
  • Power supply management
  • Data communication systems requiring galvanic isolation

Package and Reliability

The ADUM3201WCRZ comes in a compact 16-lead SOIC package with a default width (300 mil), making it suitable for space-constrained applications. The package material is specified to enhance the isolation performance and reliability. With its advanced isolation capabilities and robust design, the ADUM3201WCRZ is a trusted solution for engineers looking to incorporate safe, efficient, and high-speed data isolation in their electronic systems.

For detailed specifications and application notes, designers are encouraged to consult the datasheet provided by Analog Devices Inc. to ensure proper usage and to take full advantage of the features offered by the ADUM3201WCRZ digital isolator.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess