EN
  • EN
  • DE
  • IT

ADUM3210TRZ

Part No ADUM3210TRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 009518-ADUM3210TRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM3210TRZ CAD Model

Description

The ADUM3210TRZ is a robust, high-performance isolated gate driver manufactured by Analog Devices Inc., designed to optimize the efficiency and reliability of a wide range of applications. This component is part of Analog Devices' iCoupler® family, leveraging patented technology to achieve isolation between the input signal and the output gate driver.

Key Features

  • High Isolation Voltage: The ADUM3210TRZ offers an isolation voltage of 2500 Vrms for 1 minute, providing excellent protection against high voltage transients and enabling the use in high-side gate drive applications.
  • High-Speed Operation: With fast propagation delays and minimal timing skew, this gate driver ensures quick and accurate switching, which is crucial for managing power transistors efficiently.
  • Dual-Channel: It features two independent isolation channels, allowing for flexible configurations such as dual gate drives or a gate drive plus an isolated feedback signal path.
  • Low Power Consumption: The device is designed for low power operation, helping to reduce the overall power consumption of the system it is used within.
  • Robust Insulation: The ADUM3210TRZ provides reliable insulation, ensuring that the output side is protected from high voltage spikes and surges that can occur on the input side.

Applications

The ADUM3210TRZ is versatile and can be used in various applications where isolation is critical. It is particularly suitable for:

  • Switching power supplies
  • Motor control
  • Industrial inverters
  • Green energy systems, such as solar inverters and wind turbine power converters

Package and Reliability

The device is available in a compact 8-lead SOIC package, making it easy to integrate into PCB designs without taking up excessive space. It is specified over the wide temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments. The ADUM3210TRZ also features reinforced insulation and is compliant with regulatory standards, which makes it an ideal choice for safety-critical applications.

Conclusion

With its combination of high isolation, fast switching, dual-channel configuration, and low power consumption, the ADUM3210TRZ from Analog Devices Inc. is a powerful solution for designers looking to enhance the performance and safety of their systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 3750VRMS 2CH GP 8SOIC
Lowest to $2.7496
Texas Instruments
LOW-EMISSIONS, 500-KBPS, REINFOR
Lowest to $256.0000
Skyworks Solutions Inc.
DGT ISOL 5000VRMS 2CH I2C 16SOIC
Lowest to $16.0291
Skyworks Solutions Inc.
DGTL ISO 1000VRMS 4CH GP 16QSOP
Lowest to $7.1279
Analog Devices Inc.
DGTL ISO 3000VRMS 6CH GP 16SOIC / General Purpose Digital Isolator 3000Vrms 6 Channel 150Mbps 75kV/μs CMTI 16-SOIC (0.154", 3.90mm Width)
Lowest to $6.5666
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 2CH GP 8SOIC
Lowest to $1.8063
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 6CH GP 16SOIC
Lowest to $4.6714
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $4.8896
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 2CH GP 8SOIC
Lowest to $2.8905

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3404 $56.1696
59+ $1.9204 $113.3036
91+ $1.8603 $169.2873
125+ $1.8003 $225.0375
161+ $1.7404 $280.2044
216+ $1.5603 $337.0248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,412 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess