EN
  • EN
  • DE

ADUM3220BRZ-RL7

Part No ADUM3220BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description Isolated, 4 A Dual-Channel Gate Driver | DGTL ISO 2.5KV GATE DRIVER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Rise / Fall Time 20ns, 20ns
Current - Peak Output 4A
Voltage - Output Supply 7.6V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Approvals CSA, UR, VDE
Family Part Number ADUM3220
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1142536-ADUM3220BRZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM3220BRZ-RL7 CAD Model

Description

Product Overview: ADUM3220BRZ-RL7 by Analog Devices Inc.

The ADUM3220BRZ-RL7 is a robust, high-performance digital isolator manufactured by Analog Devices Inc., a leader in the design and production of high-quality integrated circuits. This product is part of Analog Devices' iCoupler® family, which uses innovative chip-scale transformer technology to achieve reliable isolation for various applications, including industrial, medical, and consumer electronics.

With a focus on safety and reliability, the ADUM3220BRZ-RL7 offers 3 kVrms of isolation voltage, providing a secure barrier that protects sensitive components from high voltages and transient electrical disturbances. This makes it an ideal choice for systems where electrical isolation is a critical requirement, such as gate drivers for motors, inverters, and power supplies.

Key Features

  • High Data Rate: The device supports data rates up to 2 Mbps, ensuring fast and efficient communication between isolated domains.
  • Dual-Channel: It features two independent isolation channels, providing versatility in interfacing with different parts of a system.
  • Low Power Consumption: The ADUM3220BRZ-RL7 is designed to operate with low power consumption, making it suitable for energy-sensitive applications.
  • High Operating Temperature Range: With an operating temperature range of -40°C to +125°C, it can withstand harsh environmental conditions.
  • Robust Packaging: The product is available in a compact 8-lead SOIC package, ensuring easy integration into a wide range of designs.
  • Lead-Free and RoHS Compliant: It adheres to environmental standards by being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The ADUM3220BRZ-RL7 is suited for various applications that require high-speed digital isolation, such as:

  • Isolated SPI or I2C interfaces
  • Isolated RS-232/RS-422/RS-485 transceivers
  • Industrial fieldbus isolation for devices like CAN or Profibus
  • Medical equipment requiring electrical safety

With its combination of high isolation capability, low power consumption, and high-speed operation, the ADUM3220BRZ-RL7 from Analog Devices Inc. represents a reliable and efficient solution for designers looking to incorporate isolation in their electronic systems.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3340 $58.6740
27+ $4.3767 $118.1709
41+ $4.2399 $173.8359
57+ $4.1032 $233.8824
73+ $3.9664 $289.5472
98+ $3.5560 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,971 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess