EN
  • EN
  • DE

XC3S50A-4TQG144I

Part No XC3S50A-4TQG144I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 108 I/O 144TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series Spartan-3A
Number of LABs/CLBs 176
Number of Logic Elements/Cells 1584
Total RAM Bits 55296
Number of I/O 108
Number of Gates 50000
Operating Supply Voltage 1.14 V ~ 1.26 V
Mounting SMD
Operating Temperature Range -40°C ~ 100°C (TJ)
Package 144-LQFP
Manufacturer Package 144-TQFP (20x20)
RoHS State Request Verification
Win Source Part Number 758603-XC3S50A-4TQG144I
Family Name XC3S50A
Introduction Date December 04, 2006
ECCN EAR99
Country of Origin Philippines, Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S50A-4TQG144I CAD Model

Description

The XC3S50A-4TQG144I is a Field-Programmable Gate Array (FPGA) from Xilinx's Spartan-3A family. This FPGA offers a cost-effective solution for a wide range of digital logic applications. It features a flexible architecture, allowing designers to implement custom logic circuits and systems.

Applications:

  • Industrial Control: Used in industrial automation and control systems.
  • Consumer Electronics: Employed in various consumer electronic devices.
  • Embedded Systems: Integrated into embedded systems for custom logic implementation.
  • Communication Systems: Found in communication equipment for signal processing.
  • Medical Devices: Used in medical imaging and diagnostic equipment.

Features:

  • Configurable Logic Blocks (CLBs): Provides flexible logic resources for implementing custom circuits.
  • Block RAM: Offers on-chip memory for data storage and processing.
  • Digital Clock Managers (DCMs): Provides clock management and synchronization capabilities.
  • Input/Output Blocks (IOBs): Offers flexible I/O options for interfacing with external devices.
  • TQFP Package: Enables easy integration into circuit boards.

Benefits:

  • Flexibility: Allows for the implementation of custom logic circuits and systems.
  • Cost-Effectiveness: Provides a cost-effective solution for digital logic applications.
  • High Performance: Enables high-speed data processing and control.
  • Reconfigurability: Allows for easy modification and updates of the logic design.
  • Integration: Simplifies system design by integrating multiple functions into a single chip.

Additional Details:

The XC3S50A-4TQG144I FPGA is designed with a focus on low power consumption and high performance. Its configurable logic blocks, block RAM, and digital clock managers provide the resources necessary for implementing complex digital systems. The TQFP package allows for easy assembly and integration into modern electronic devices. This FPGA is a versatile solution for a wide range of digital logic applications.

You May Also Be Interested in

Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8928 $62.6784
6+ $17.1429 $102.8574
10+ $16.6071 $166.0710
13+ $16.0714 $208.9282
17+ $15.5357 $264.1069
22+ $13.9286 $306.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,292 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess