EN
  • EN
  • DE

ADUM3223ARZ-RL7

Part No ADUM3223ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description Isolated Precision Half-Bridge Driver | DGTL ISO 3KV 2CH GATE DVR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 50kV/μs
Propagation Delay tpLH / tpHL (Maximum) 59ns, 59ns
Rise / Fall Time 12ns, 12ns
Current - Peak Output 4A
Voltage - Output Supply 4.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Approvals CSA, UR, VDE
Family Part Number ADUM3223
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142542-ADUM3223ARZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM3223ARZ-RL7 CAD Model

Description

ADUM3223ARZ-RL7 Isolated Gate Driver by Analog Devices Inc.

The ADUM3223ARZ-RL7 is a high-performance, isolated gate driver designed by Analog Devices Inc. to facilitate the driving of high-side and low-side power switches, such as IGBTs and MOSFETs, in a variety of applications. This component is particularly well-suited for motor controls, industrial inverters, switching power supplies, and other power control systems that require efficient and reliable switching.

Featuring Analog Devices' proprietary iCoupler® technology, the ADUM3223ARZ-RL7 provides robust galvanic isolation between the input signal and the output driver stages. This isolation ensures that sensitive microcontroller or logic circuitry is shielded from the high voltages and noise typically found in power electronics systems. The device is capable of withstanding isolation voltages up to 3kV RMS for one minute per UL 1577 standard, providing an additional layer of safety and reliability.

The component comes in a compact 16-lead SOIC package with a reduced footprint, making it an excellent choice for space-constrained applications. The ADUM3223ARZ-RL7 operates with an input logic voltage range of 3.0V to 5.5V, making it compatible with a wide range of digital systems. With its precision timing characteristics, the device offers matched propagation delays for both the high-side and low-side outputs, which is crucial for maintaining the integrity of the switching function and reducing dead time.

Other notable features of the ADUM3223ARZ-RL7 include 2A peak output drive capability, which ensures strong gate charging and discharging currents for fast switching transitions. It also offers UVLO (Under-Voltage Lock-Out) protection for both the high-side and low-side gate drivers, ensuring that the gates of the power switches are not driven unless there is sufficient voltage to do so safely.

Overall, the ADUM3223ARZ-RL7 from Analog Devices Inc. represents a sophisticated solution for designers looking to optimize the performance and safety of their power electronic systems. Its combination of high isolation, strong drive capability, and precise timing characteristics make it a versatile and dependable choice for a wide array of industrial and commercial applications.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7137 $51.5603
45+ $2.2266 $100.1970
70+ $2.1570 $150.9900
96+ $2.0874 $200.3904
124+ $2.0179 $250.2196
166+ $1.8091 $300.3106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess