EN
  • EN
  • DE

ADUM3223WCRZ

Part No ADUM3223WCRZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 3KV 2CH GATE DVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 50kV/μs
Propagation Delay tpLH / tpHL (Maximum) 54ns, 54ns
Rise / Fall Time (Typ) 12ns, 12ns
Current - Peak Output 4A
Operating Supply Voltage 11.5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Approvals CSA, UR, VDE
Win Source Part Number 768243-ADUM3223WCRZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM3223
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADUM3223WCRZ CAD Model

Description

ADUM3223WCRZ: Isolated, Half-Bridge Gate Driver from Analog Devices Inc.

The ADUM3223WCRZ is a robust, high-performance isolated half-bridge gate driver designed by Analog Devices Inc. to deliver efficient, reliable, and precise control for a wide range of applications. This component is particularly suited for driving high-power, high-speed IGBTs and MOSFETs in motor controls, industrial inverters, switching power supplies, and other sophisticated power management systems.

With its advanced iCoupler technology, the ADUM3223WCRZ provides galvanic isolation between the input signal and the output stages. This feature ensures protection for sensitive control circuitry from the high voltages typically present in power systems. The isolation is rated at 3 kVrms for one minute per UL 1577, which guarantees a high degree of safety and reliability for end-users and equipment alike.

The gate driver operates with an input voltage range of 3 V to 5.5 V, catering to various logic levels, and it can support output voltages up to 35 V. This versatility allows for easy integration into different design architectures. The ADUM3223WCRZ also boasts a high peak output current of up to 2 A, ensuring that it can drive large gate capacitances quickly, resulting in reduced switching times and improved overall efficiency.

One of the key features of the ADUM3223WCRZ is its matched propagation delays for both the high-side and low-side gate drivers. This characteristic enables better timing control and system performance, particularly in high-frequency switching applications. Additionally, the device includes UVLO (Under Voltage Lock Out) protection to prevent the power device from operating at insufficient gate voltages, which could otherwise lead to inefficient switching and potential damage.

The ADUM3223WCRZ is packaged in a compact 16-lead wide-body SOIC package, making it suitable for space-constrained applications while still providing the necessary creepage and clearance for reliable high-voltage isolation.

With its combination of high isolation, fast switching speeds, and robust protection features, the ADUM3223WCRZ from Analog Devices Inc. represents a state-of-the-art solution for designers looking to enhance the performance and safety of their power conversion systems.

You May Also Be Interested in

Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5390 $51.2340
15+ $7.0064 $105.0960
23+ $6.7874 $156.1102
31+ $6.5685 $203.6235
40+ $6.3495 $253.9800
53+ $5.6927 $301.7131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 773 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess